处理中...

首页  >  产品百科  >  ABM11W-37.0500MHZ-7-D2X-T3

ABM11W-37.0500MHZ-7-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±20ppm 37.05MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-37.0500MHZ-7-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-37.0500MHZ-7-D2X-T3

ABM11W-37.0500MHZ-7-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series from ABRACON is a family of low-profile quartz crystals specifically designed to cater to the demands of energy-efficient wearable devices and the Internet of Things (IoT). These crystals are optimized for applications where space is a critical constraint without compromising performance. With dimensions of 2.0 x 1.6 x 0.5mm, they offer an ultra-thin profile that fits seamlessly into compact design requirements. The series operates on the fundamental mode and supports a frequency range from 16 MHz to 50 MHz, making it ideal for various wireless communication applications such as Bluetooth, NFC, and machine-to-machine (M2M) connectivity.
    Technical Specifications
    Below is a concise summary of the technical parameters for the ABM11W series:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 | - | MHz
    | Operation Mode | - | Fundamental | -
    | Operating Temperature Range | -40 | +125 | - | °C
    | Storage Temperature | -55 | +125 | - | °C
    | Frequency Tolerance (25°C) | -10 | +10 | - | ppm | Options available |
    | Frequency Stability | -10 | +10 | - | ppm | Options available |
    | Equivalent Series Resistance | - | < 150 | 200 | Ω | By Frequency Band |
    | Shunt Capacitance | - | < 1.0 | 2.0 | pF
    | Load Capacitance | 4.0 | - | - | pF | Options available |
    | Drive Level | 10 | - | 100 | µW
    | Aging (1 Year) | -2 | +2 | - | ppm | @25°C ± 3°C |
    | Insulation Resistance | - | 500 | - | MΩ | @ 100Vdc ± 15V |
    Product Features and Advantages
    The ABM11W series boasts several key advantages:
    1. Low Profile Design: With a maximum height of 0.5mm, these crystals are ideal for space-constrained applications like wearables and IoT devices.
    2. Energy Efficiency: Designed to operate at very low drive levels, reducing power consumption in battery-powered devices.
    3. Seamless Integration: Its high-frequency stability and low equivalent series resistance (ESR) ensure optimal performance in resonator circuits.
    4. Wide Operating Temperature Range: Supporting -40°C to +125°C, it is suitable for extreme environmental conditions.
    5. Customizable Parameters: Users can select load capacitance, frequency tolerance, and operating temperature range based on their specific needs.
    Application Cases and Usage Recommendations
    The ABM11W series is commonly used in applications such as Bluetooth/Bluetooth Low Energy (BLE), near-field communication (NFC), wireless modules, and ultra-low-power microcontrollers. Here are some practical usage scenarios and recommendations:
    1. Bluetooth Applications: Pairing with BLE chips in small form-factor wearable devices ensures reliable communication while maintaining low power consumption.
    2. IoT Connectivity: Ideal for sensors and edge computing nodes where precise timing and minimal space are required.
    3. Machine-to-Machine (M2M): Its robustness under varying temperatures makes it perfect for industrial IoT setups.
    Recommendations: When designing systems using the ABM11W, consider selecting the appropriate load capacitance to match your circuit’s requirements. Ad

ABM11W-37.0500MHZ-7-D2X-T3参数

参数
负载电容 7pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 37.05MHz
驱动电平 -
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-37.0500MHZ-7-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-37.0500MHZ-7-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-37.0500MHZ-7-D2X-T3 ABM11W-37.0500MHZ-7-D2X-T3数据手册

ABM11W-37.0500MHZ-7-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635