处理中...

首页  >  产品百科  >  ABM12W-37.0500MHZ-7-J1Z-T3

ABM12W-37.0500MHZ-7-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 37.05MHz 50Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-37.0500MHZ-7-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-37.0500MHZ-7-J1Z-T3

ABM12W-37.0500MHZ-7-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series from ABRACon is a state-of-the-art low-profile quartz crystal designed specifically for energy-efficient applications in the IoT ecosystem. Known as the "Heartbeat of the IoT", this crystal offers optimal performance in compact designs, making it ideal for wearable devices, wireless modules, and other cutting-edge technologies. The product boasts a footprint of 1.6 x 1.2 x 0.4mm, ensuring compatibility with space-constrained applications.
    This crystal is Pb-free, RoHS-compliant, and MSL (Maximum Soldering Level) rated as "Not Applicable," indicating its suitability for modern manufacturing processes. It supports frequencies ranging from 24.0000 MHz to 52.0000 MHz, with various operational temperature ranges and frequency tolerances to meet diverse requirements.
    Technical Parameters
    The ABM12W Series excels in delivering precise timing signals under rigorous conditions. Below are the key technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 24.0000 | 38.0000 | 52.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +25 | +125 | °C | See Options |
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance @ +25°C | -10 | +10 ppm | See Options |
    | Equivalent Series Resistance (R1) | < 60 | 80 | < 150 | Ω | Over -40°C to +125°C |
    | Shunt Capacitance (C0) | < 1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF | See Options |
    | Drive Level | 10 | 100 µW
    | Aging @ 25°C ±3°C | -2 | +2 ppm/year
    These parameters reflect the crystal's ability to maintain high stability and precision across a broad range of temperatures and environments.
    Product Features and Advantages
    The ABM12W Series stands out due to its unique features:
    - Energy Efficiency: Optimized for wearables and IoT applications where power consumption is critical.
    - Low Plate Capacitance: As low as 4pF, minimizing impact on circuit performance.
    - Height Optimization: With a maximum height of only 0.4mm, it fits seamlessly into thin-form-factor designs.
    - Seam Sealed for Reliability: Ensures long-term stability and durability under demanding conditions.
    - Wide Application Scope: Ideal for wearable tech, Bluetooth/BLE, NFC, machine-to-machine (M2M) communications, and ISM band applications.
    Its advantages include superior signal integrity, minimal noise generation, and enhanced reliability—qualities that make it a top choice for designers seeking advanced timing solutions.
    Application Cases and Usage Tips
    The ABM12W Series finds its utility in several high-demand areas:
    1. Wearables: Integrated into fitness trackers and smartwatches where compactness and efficiency are paramount.
    2. Bluetooth/Bluetooth Low Energy (BLE): Supports seamless connectivity for portable and battery-powered devices.
    3. Near Field Communication (NFC): Facilitates secure, short-range data exchange.
    When using the ABM12W, consider the following tips:
    - Match the load capacitance to your application's specific needs to optimize performance.
    - Ensure the crystal operates within its recommended temperature range for best results.
    - Test prototypes under different conditions to c

ABM12W-37.0500MHZ-7-J1Z-T3参数

参数
频率 37.05MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 50Ω
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-37.0500MHZ-7-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-37.0500MHZ-7-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-37.0500MHZ-7-J1Z-T3 ABM12W-37.0500MHZ-7-J1Z-T3数据手册

ABM12W-37.0500MHZ-7-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635