处理中...

首页  >  产品百科  >  ABM12W-48.0000MHZ-7-K2Z-T3

ABM12W-48.0000MHZ-7-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 48MHz 50Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-48.0000MHZ-7-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-48.0000MHZ-7-K2Z-T3

ABM12W-48.0000MHZ-7-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series by Abracon is an advanced quartz crystal designed specifically for IoT applications, wearable devices, and ultra-low power microcontrollers (MCUs). This low-profile, compact package offers excellent frequency stability and durability, making it ideal for space-constrained designs. With its robust performance across a wide temperature range, the ABM12W series is widely used in Bluetooth/BLE, wireless modules, and machine-to-machine (M2M) connectivity solutions.
    Technical Specifications
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 24.0000 | - | 52.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | - | +125 | °C
    | Storage Temperature | -55 | - | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | 0 | +10 | ppm
    | Frequency Stability over Operating Temp.| -10 | 0 | +10 | ppm
    | Equivalent Series Resistance (R1) | <90 | 150 Ω | By frequency |
    | Shunt Capacitance (C0) | - | <1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 | - pF | Customizable |
    | Drive Level | 10 | - | 100 | µW
    | Aging (1 Year) | -2 | 0 | +2 | ppm @ 25°C
    | Insulation Resistance | 500 | - MΩ @ 100Vdc
    Product Features and Advantages
    The ABM12W series boasts several unique features:
    - Low Profile Design: The 0.4 mm maximum height ensures compatibility with thin form-factor applications.
    - Plated with Exceptionally Low Capacitance: As low as 4 pF, this minimizes parasitic effects in circuits.
    - Wide Operating Temperature Range: Suitable for environments from -40°C to +125°C.
    - Seam Sealed for Reliability: Ensures longevity and protection against moisture and contaminants.
    - Energy Efficiency: Optimized for wearable and IoT devices requiring minimal power consumption.
    These advantages make the ABM12W series highly competitive in markets demanding reliable, high-performance timing solutions.
    Application Cases and Usage Recommendations
    The ABM12W series is commonly used in wearable technology, IoT devices, and communication modules like Bluetooth/BLE and NFC. For example, in smartwatches, the crystal provides precise timekeeping while maintaining battery efficiency. In industrial IoT sensors, its ability to operate reliably in extreme temperatures is crucial.
    Recommendations:
    - When designing low-power systems, consider using the load capacitance option closest to your circuit design requirements.
    - Ensure proper PCB layout practices to minimize parasitics and maintain signal integrity.
    Compatibility and Support
    The ABM12W series is fully compliant with Pb-free standards (RoHS/REACH), ensuring environmental safety. It supports custom configurations such as specific frequency tolerances, temperature ranges, and packaging options. Abracon provides comprehensive technical support and product documentation available on their website.
    Common Issues and Solutions
    | Issue | Solution |

    | Freque

ABM12W-48.0000MHZ-7-K2Z-T3参数

参数
等效串联电阻 50Ω
频率 48MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±20ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-48.0000MHZ-7-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-48.0000MHZ-7-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-48.0000MHZ-7-K2Z-T3 ABM12W-48.0000MHZ-7-K2Z-T3数据手册

ABM12W-48.0000MHZ-7-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635