处理中...

首页  >  产品百科  >  ABM11W-30.0000MHZ-4-D2X-T3

ABM11W-30.0000MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 30MHz 80Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-30.0000MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-30.0000MHZ-4-D2X-T3

ABM11W-30.0000MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series is a meticulously designed quartz crystal optimized for the rapidly growing Internet of Things (IoT) and wearable technology markets. This product offers the industry a compact and reliable solution for applications where space optimization and high-frequency precision are critical. With its small footprint of 2.0 x 1.6 x 0.5 mm, the ABM11W is perfect for wearables, Bluetooth devices, near-field communication (NFC), and other low-power electronics.
    This crystal oscillator is ideal for ensuring precise timing in wireless communication systems, machine-to-machine (M2M) connections, and ultra-low-power microcontroller units (MCUs). Its fundamental mode operation ensures superior performance across a broad range of temperatures, from -40°C to +125°C, making it suitable for diverse environmental conditions.
    Technical Parameters
    | Parameter | Min | Typical | Max | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operating Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (@+25°C) | -10 | +10 ppm
    | Frequency Stability (temp. range)| -10 | +10 ppm | See Options |
    | Equivalent Series Resistance (R1)| < 150 | 200 Ω
    | Shunt Capacitance (C0) | < 1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | See Options |
    | Drive Level | 10 | 100 µW
    | Aging (1 year) | -2 | +2 ppm @ 25°C ±3°C
    | Insulation Resistance | 500 MΩ @ 100Vdc ±15V
    Additional options include frequency tolerance specifications from ±10 ppm to ±100 ppm and operating temperature ranges tailored to specific application needs (-40°C to +125°C).
    Product Features and Advantages
    1. Energy-Efficient Design: The ABM11W Series features ultra-low plating capacitance as low as 4 pF, optimizing power consumption for IoT wearables.
    2. Compact Form Factor: At just 0.5 mm thickness, it fits seamlessly into height-constrained applications such as smartwatches and portable sensors.
    3. Seam Sealed Construction: Ensures long-term reliability even in harsh environments.
    4. Wide Operating Temperature Range: Reliable performance under extreme conditions.
    5. Customizable Options: Users can select load capacitance, frequency stability, and operational temperature ranges according to their requirements.
    Application Case Studies and Recommendations
    The ABM11W series excels in wearable tech, IoT hubs, and wireless modules. For example:
    - Wearable Devices: Use the ABM11W for synchronizing heart rate monitors and fitness trackers.
    - Bluetooth Applications: Its compatibility with Bluetooth and BLE ensures accurate clock synchronization.
    - Machine-to-Machine Connectivity: Ideal for real-time data transmission in industrial automation setups.
    For optimal performance:
    - Match the load capacitance carefully to ensure precise frequency stability.
    - Ensure proper thermal management in environments where temperature flu

ABM11W-30.0000MHZ-4-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 80Ω
频率 30MHz
驱动电平 10μW
负载电容 4pF
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-30.0000MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-30.0000MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-30.0000MHZ-4-D2X-T3 ABM11W-30.0000MHZ-4-D2X-T3数据手册

ABM11W-30.0000MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635