处理中...

首页  >  产品百科  >  ABM10W-24.5760MHZ-4-J2Z-T3

ABM10W-24.5760MHZ-4-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±50ppm 24.576MHz 80Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-24.5760MHZ-4-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-24.5760MHZ-4-J2Z-T3

ABM10W-24.5760MHZ-4-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series quartz crystal from ABRACON is specifically designed for modern wearables and IoT applications, providing high precision and compact dimensions. This crystal oscillator offers a low profile (0.6mm maximum height) and low equivalent series resistance (ESR), making it ideal for space-constrained designs. Its fundamental operation mode ensures stable performance across a wide temperature range, and its small footprint of 2.5 x 2.0mm makes it suitable for integration into compact devices such as wearable electronics, Bluetooth modules, wireless sensors, and more.
    Technical Parameters
    The ABM10W series supports a frequency range of 16.0000 to 50.0000 MHz. It operates at fundamental mode with an operating temperature range of -40°C to +125°C. Key technical specifications include:
    - Frequency Tolerance: ±10 to ±50 ppm depending on the frequency stability option chosen.
    - Frequency Stability: ±10 to ±100 ppm across operating temperatures.
    - Equivalent Series Resistance (ESR): Ranges from <25Ω to <100Ω depending on the frequency band.
    - Shunt Capacitance: <1.0 to 2.0 pF.
    - Load Capacitance: Available options include 4.0 pF and custom load capacitors.
    - Drive Level: Up to 100 µW.
    - Aging: ±2 ppm/year at 25°C ±3°C.
    - Insulation Resistance: ≥500 MΩ @ 100Vdc ±15V.
    These parameters make the ABM10W series highly reliable and versatile for demanding IoT applications.
    Product Features and Advantages
    The ABM10W series boasts several unique features that set it apart in the market:
    - Low Profile Design: With a maximum height of 0.6mm, it fits seamlessly into height-sensitive designs.
    - Plated Low Capacitance: The plating process results in a low load capacitance of just 4pF, enhancing signal integrity.
    - Seam Sealing: Ensures long-term reliability by protecting against environmental factors.
    - Wide Operating Temperature Range: Supports operation from -40°C to +125°C, catering to harsh environmental conditions.
    - Energy Efficiency: Optimized for low power consumption, making it perfect for wearable and ultra-low power microcontroller applications.
    Its adaptability to various temperature ranges and its energy-efficient design provide significant advantages over competitors in terms of durability and application flexibility.
    Application Case Studies and Usage Recommendations
    The ABM10W series finds extensive use in multiple IoT segments including Bluetooth, NFC, wireless modules, and M2M connectivity. For example, in Bluetooth Low Energy (BLE) devices, where battery life is critical, the ABM10W’s low power consumption and stable performance are invaluable. In smart wearable devices like fitness trackers, the combination of its small size and robust performance ensures seamless integration without compromising functionality.
    Usage recommendations include selecting the appropriate frequency tolerance and stability based on the application requirements. Customizing the load capacitance can further optimize performance in specific scenarios. Additionally, ensuring compliance with reflow soldering profiles will maximize reliability during manufacturing.
    Compatibility and Support
    The ABM10W series supports standard packaging formats, including tape and reel (T3) with quantities of 3,000 pieces per reel. It is Pb-free and compliant with RoHS standards, aligning well with global regulatory norms. ABRACON provides comprehensive support through their website and direct customer service channels, ensuring timely assistance for any queries or issues.
    Common Issues and Solutions
    Some common user concerns include frequency instability and ESR variations under extreme temperatures. To address these, users should carefully select the appropriate frequency stability option and ensure proper thermal management within the device enclosure. Proper grounding te

ABM10W-24.5760MHZ-4-J2Z-T3参数

参数
频率 24.576MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 80Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-24.5760MHZ-4-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-24.5760MHZ-4-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-24.5760MHZ-4-J2Z-T3 ABM10W-24.5760MHZ-4-J2Z-T3数据手册

ABM10W-24.5760MHZ-4-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635