处理中...

首页  >  产品百科  >  ABM8W-16.0132MHZ-7-D1X-T3

ABM8W-16.0132MHZ-7-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±20ppm 16.0132MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-16.0132MHZ-7-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-16.0132MHZ-7-D1X-T3

ABM8W-16.0132MHZ-7-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from ABRACON is a high-performance quartz crystal designed specifically for energy-saving wearables and Internet of Things (IoT) applications. These crystals are ideal for integrating into compact devices with limited space due to their small dimensions of 3.2 x 2.5 x 0.75 mm. The ABM8W series is compliant with RoHS standards and offers excellent thermal stability and vibration resistance, making it a reliable choice for harsh environments.
    This product line supports frequencies ranging from 10.0000 MHz to 54.0000 MHz, with a variety of load capacitance options and operating temperature ranges. Applications include wearables, IoT devices, Bluetooth/BLE modules, wireless modules, machine-to-machine (M2M) connectivity solutions, ultra-low power microcontrollers, near field communication (NFC), and ISM band operations.
    Technical Parameters
    Below are the key technical specifications for the ABM8W Series:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 10.0000 54.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm |
    | Frequency Stability over Operating Temp. (ref. to +25°C) | -10 | +10 | ppm |
    | Equivalent Series Resistance (R1) | <100 | 200 | Ω |
    | Shunt Capacitance (C0) | <1.2 | 2.0 | pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 Year) | -2 | +2 | ppm |
    | Insulation Resistance | 500 MΩ |
    Options:
    - Load Capacitance: 4 pF, 6 pF, 7 pF, 8 pF, or custom.
    - Operating Temperature: Customizable based on options like -40°C to +125°C.
    - Frequency Tolerance: Options available from ±10 ppm to ±100 ppm.
    - Packaging: Bulk or 3,000 pieces per reel (T3).
    Product Features and Advantages
    1. Low Profile Design: With a maximum height of 0.75 mm, the ABM8W series is perfectly suited for applications requiring compactness and height-constrained designs.
    2. Plated Low Capacitance: The crystals are plated at exceptionally low capacitance, as low as 4 pF, with optimized ESR values.
    3. High Reliability: The seam-sealed design ensures long-term reliability in challenging environments.
    4. Energy Efficiency: Optimized for wearable devices and IoT applications that require low power consumption.
    5. Wide Operating Range: Supports operation across extreme temperatures (-40°C to +125°C).
    6. RoHS Compliance: Meets environmental regulations for lead-free and non-hazardous components.
    Application Case Studies and Usage Recommendations
    The ABM8W Series is ideal for:
    - Wearable technology where space optimization and power efficiency are critical.
    - IoT devices such as smart sensors, gateways, and controllers.
    - Bluetooth/BLE modules requiring precise timing and low power consumption.
    - Near Field Communication (NFC) systems needing robust and stable performance.
    Usage Recommendations:
    - Ensure the correct load capacitance matches your circuit design requirements.
    - Use the appropriate operating temperature range for the specific application environment.
    - For ultra-low power designs, pair this crystal with microcontrollers supporting very low current modes.
    Compatibility and Support
    The ABM8W Series is co

ABM8W-16.0132MHZ-7-D1X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 16.0132MHz
驱动电平 10μW
负载电容 7pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-16.0132MHZ-7-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-16.0132MHZ-7-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-16.0132MHZ-7-D1X-T3 ABM8W-16.0132MHZ-7-D1X-T3数据手册

ABM8W-16.0132MHZ-7-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635