处理中...

首页  >  产品百科  >  ABM8W-19.2800MHZ-6-J2Z-T3

ABM8W-19.2800MHZ-6-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 19.28MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-19.2800MHZ-6-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-19.2800MHZ-6-J2Z-T3

ABM8W-19.2800MHZ-6-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from ABRACON is an advanced IoT-optimized quartz crystal designed specifically for applications requiring ultra-low profile and high reliability in compact spaces. This series is ideal for wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, and other energy-saving devices within the Internet of Things (IoT) ecosystem. Its small form factor (3.2 x 2.5 x 0.75 mm) and optimized characteristics make it a standout solution for modern electronic designs.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 10.0000 54.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm |
    | Frequency Stability over Op. Temp | -10 | +10 | ppm |
    | Equivalent Series Resistance (R1) | <100 | 200 | Ω |
    | Shunt Capacitance (C0) | <1.2 | 2.0 | pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 year) | -2 | +2 | ppm |
    | Insulation Resistance | 500 MΩ |
    Product Features and Advantages
    - Low Profile Design: With a maximum height of 0.75 mm, the ABM8W Series fits well into space-constrained designs.
    - Optimized Performance: Plated with low plating capacitance (as low as 4 pF) and superior ESR (Equivalent Series Resistance).
    - Reliability and Stability: Sealed for durability, ensuring consistent performance across -40°C to +125°C operating temperatures.
    - Energy Efficiency: Designed for wearable and IoT devices where power consumption is critical.
    - Wide Frequency Range: Supports frequencies from 10 MHz to 54 MHz, making it suitable for various applications including BLE, NFC, and M2M communication.
    Application Cases and Usage Recommendations
    The ABM8W Series excels in IoT-centric applications such as:
    - Wearable Devices: Ideal for fitness trackers and smartwatches due to its compact size and low power consumption.
    - Wireless Modules: Perfect for modules requiring precise timing and stability under varying environmental conditions.
    - Near Field Communication (NFC): Ensures reliable data transfer by maintaining stable frequency outputs.
    Usage Tips:
    - Ensure proper load capacitance is matched according to application requirements.
    - Optimize PCB layout to minimize noise and interference affecting the crystal's performance.
    Compatibility and Support
    The ABM8W Series offers excellent compatibility with most microcontrollers and RF modules commonly used in IoT solutions. ABRACON provides comprehensive technical support, including assistance with custom configurations and integration into complex systems.
    Common Issues and Solutions
    | Problem | Solution |

    | Inconsistent frequency output | Verify correct load capacitance is applied. |
    | Reduced lifespan | Ensure operating temperatures are within specifications. |
    | Signal degradation | Implement shielding or noise reduction techniques on PCBs. |
    Conclusion and Recommendation
    The ABM8W Series represents a cutting-edge solution for developers seeking high-quality, efficient quartz crystals tailored for IoT and wearable electronics. Its unique combination of low profile, stability, and wide operating temperature range makes it an inva

ABM8W-19.2800MHZ-6-J2Z-T3参数

参数
等效串联电阻 100Ω
频率 19.28MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±20ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-19.2800MHZ-6-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-19.2800MHZ-6-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-19.2800MHZ-6-J2Z-T3 ABM8W-19.2800MHZ-6-J2Z-T3数据手册

ABM8W-19.2800MHZ-6-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635