处理中...

首页  >  产品百科  >  ABM13W-37.4000MHZ-7-BH7Y-T5

ABM13W-37.4000MHZ-7-BH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±7ppm ±30ppm 37.4MHz 50Ω 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-37.4000MHZ-7-BH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-37.4000MHZ-7-BH7Y-T5

ABM13W-37.4000MHZ-7-BH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series from Abracon LLC represents a cutting-edge solution in the realm of ultra-miniature quartz crystals, designed specifically for Internet of Things (IoT), wearable, and wireless applications. These devices are optimized for environments constrained by both size and power consumption, making them indispensable for modern electronics.
    This crystal resonator series offers a compact footprint of 1.20 x 1.00 x 0.33 mm, which is the smallest available AT-cut MHz crystal. The product's primary function is to provide precise frequency reference, enabling stable performance across diverse applications such as wearable devices, wireless modules, near-field communication (NFC), ISM band applications, and ultra-low-power microcontrollers.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit | Notes |
    |
    | Frequency Range | 32.000 80.000 | MHz
    | Standard Available Frequencies | - | 32.000, 37.400, 38.400, 40.000, ... | MHz | Contact Abracon for non-standard options |
    | Operation Mode Fundamental |
    | Operating Temperature Range | -40 | +85 | °C | See Options |
    | Storage Temperature | -40 | +125 | °C
    | Frequency Tolerance (±@+25°C) | -10 | +10 | ppm | See Options |
    | Frequency Stability | -15 | +15 | ppm | See Options |
    | Equivalent Series Resistance | <35 | 50 | 100 | Ω
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | See Options |
    | Drive Level | 10 100 | μW
    | Aging (1 year) | -2 | +2 | ppm | @25°C± 3°C |
    | Insulation Resistance | 500 MΩ | @100 Vdc ± 15V |
    Product Features and Advantages
    1. World’s Smallest Package: The ABM13W is the smallest At-Cut MHz crystal (1.20 x 1.00 x 0.33 mm), ideal for applications where size is critical.
    2. Low Profile Design: Its height-constrained design ensures compatibility with space-constrained PCB layouts.
    3. Optimized Performance: The crystal is engineered for optimal low plating load and ESR over extended temperature ranges, ensuring reliable performance under varying environmental conditions.
    4. Energy Efficiency: Enhanced startup times and power-saving capabilities make it particularly suited for Low Energy SoCs.
    5. Wide Range of Configurations: Available with frequency tolerances of ±10 ppm, ±15 ppm, and ±20 ppm, with options for different load capacitances and temperature ranges.
    Application Case Studies and Usage Tips
    The ABM13W series is ideal for applications in wearables, wireless modules, IoT devices, and NFC. For instance:
    - In wearable devices, its small form factor and low power consumption enable seamless integration without increasing bulkiness.
    - For wireless modules, the crystal's stable frequency tolerance ensures reliable data transmission across networks.
    - In IoT applications, its minimal dimensions allow for densely packed circuit boards while maintaining precision timing.
    Usage Tips:
    - Always refer to recommended land patterns during PCB layout to ensure optimal performance.
    - Use the provided reflow profi

ABM13W-37.4000MHZ-7-BH7Y-T5参数

参数
频率容差 ±7ppm
等效串联电阻 50Ω
频率 37.4MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±30ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-37.4000MHZ-7-BH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-37.4000MHZ-7-BH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-37.4000MHZ-7-BH7Y-T5 ABM13W-37.4000MHZ-7-BH7Y-T5数据手册

ABM13W-37.4000MHZ-7-BH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635