处理中...

首页  >  产品百科  >  ABM13W-38.4000MHZ-5-N2G-T5

ABM13W-38.4000MHZ-5-N2G-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±20ppm ±15ppm 38.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-38.4000MHZ-5-N2G-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-38.4000MHZ-5-N2G-T5

ABM13W-38.4000MHZ-5-N2G-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W series by Abracon represents a breakthrough in the realm of ultra-miniature quartz crystals. This product is particularly tailored for the Internet of Things (IoT), wearable devices, wireless modules, and near-field communication applications. The crystal's dimensions—1.20 x 1.00 x 0.33 mm—make it the world's smallest AT-cut MHz crystal, fitting into tight spaces that demand small footprints without compromising performance.
    Technical Parameters
    The ABM13W series operates within a frequency range of 32.0000 to 80.0000 MHz and offers standard frequencies such as 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz. Custom frequencies are also available upon request. The device supports both fundamental mode operation and can withstand temperatures ranging from -40°C to +85°C, with optional extended temperature ranges up to +125°C.
    Key technical specifications include:
    - Frequency Tolerance: ±10 ppm at +25°C
    - Frequency Stability: ±15 ppm across operating temperature
    - Equivalent Series Resistance (ESR): <45 to 100 Ω depending on frequency band
    - Shunt Capacitance: 1.0 pF
    - Load Capacitance: 5.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    Product Features and Advantages
    The ABM13W series boasts several distinguishing features:
    - Ultra-Compact Design: World’s smallest AT-cut MHz crystal, making it ideal for space-constrained applications.
    - Optimized Performance: Simultaneously achieves low plating load and ESR over extended temperature ranges, ensuring consistent performance.
    - Enhanced Power Efficiency: Delivers superior startup times and reduced power consumption, especially beneficial for low-power systems.
    - Low Profile: Its slim design makes it suitable for height-sensitive designs.
    - Broad Operating Temperatures: Supports various temperature options, including extended ranges, enhancing reliability in harsh environments.
    - Precision Frequency Control: Available with ±10 ppm frequency tolerance, providing stable performance.
    Application Case Studies and Usage Recommendations
    The ABM13W series is designed for applications requiring precision timing solutions in constrained spaces. Key use cases include wearable devices, wireless modules, IoT nodes, Bluetooth/Bluetooth Low Energy (BLE) systems, machine-to-machine (M2M) connectivity platforms, ultra-low power microcontrollers, transceivers, and ISM band devices.
    Usage Suggestions:
    1. Wearables: Utilize the ultra-small form factor to maintain sleek aesthetics while meeting precise timing requirements.
    2. Wireless Modules: Combine with other components to create compact yet powerful wireless solutions.
    3. IoT Nodes: Optimize energy efficiency and fit within tight PCB layouts using this miniature crystal.
    To maximize performance, ensure proper soldering profiles as per recommended reflow guidelines, which specify temperatures and durations for each stage.
    Compatibility and Support
    This product complies with Pb-free RoHS/RoHS II standards, ensuring environmental compliance. It is available in tape-and-reel packaging (T5: 5,000 pcs/reel), facilitating seamless integration into automated manufacturing processes. Abracon provides robust support through its ISO9001-2015 certification, guaranteeing quality assurance throughout production.
    Common Issues and Solutions
    Some common challenges users might face include improper soldering leading to poor connections or inadequate frequency stability. Solutions involve adhering strictly to the provided reflow profile and verifying temperature settings during assembly.
    Summary and Recommendation
    The ABM13W series stands out due to its unparalleled miniaturization, excellent thermal stability, and robust performance across diverse ope

ABM13W-38.4000MHZ-5-N2G-T5参数

参数
负载电容 5pF
频率稳定性 ±15ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 38.4MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-38.4000MHZ-5-N2G-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-38.4000MHZ-5-N2G-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-38.4000MHZ-5-N2G-T5 ABM13W-38.4000MHZ-5-N2G-T5数据手册

ABM13W-38.4000MHZ-5-N2G-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635