处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-8-J2Y-T5

ABM13W-80.0000MHZ-8-J2Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±30ppm 80MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-8-J2Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-8-J2Y-T5

ABM13W-80.0000MHZ-8-J2Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series represents an advanced, ultra-miniature quartz crystal designed by Abracon, catering to space-constrained applications such as IoT devices, wearables, and wireless modules. With its footprint of only 1.20 x 1.00 x 0.33mm, it stands as the smallest At-Cut MHz crystal globally, making it ideal for cutting-edge technologies demanding minimal footprint. This product is compliant with Pb-free RoHS standards, ensuring environmental friendliness while supporting a wide range of frequencies tailored for modern applications.
    Primary Features:
    - Small form factor (1.20 x 1.00 x 0.33mm).
    - Operating temperature range: -40°C to +85°C.
    - Load capacitance options: 5pF to 8pF.
    - Frequency stability: ±10ppm across various temperature ranges.
    - Enhanced performance with low energy consumption for SoCs and MCUs.
    Application Areas:
    - Bluetooth/Bluetooth Low Energy (BLE).
    - Near Field Communication (NFC).
    - Machine-to-Machine (M2M) connectivity solutions.
    - Ultra-low power wireless modules.
    - ISM band applications.
    Technical Parameters
    Below are the key technical specifications extracted from the ABM13W Series' datasheet:
    | Parameter | Min. | Typ. | Max. | Unit | Notes |
    |
    | Frequency Range | 32.0000 80.0000 | MHz | Standard frequencies include: 32.0000, 37.4000, 40.0000, 45.0000, 48.0000, etc. |
    | Frequency Tolerance @ +25°C| -10 | +10 ppm
    | ESR (Equivalent Series Res.)| <45 | 100 Ω | Depends on the operating frequency range (32.0000-80.0000MHz). |
    | Shunt Capacitance (C₀) 1.0 | pF
    | Load Capacitance (CL) 5 | 8 | pF | Custom options available. |
    | Drive Level | 10 100 | μW
    | Frequency Stability | -15 | +15 ppm | Over operating temp. (-40°C to +85°C). |
    | Aging (1 Year) | -2 | +2 ppm | At 25°C ± 3°C. |
    Product Characteristics and Advantages
    1. Miniaturization: The ABM13W Series offers an industry-leading size, making it perfect for wearable and IoT devices that require compact designs.
    2. Performance Optimization: It balances low plating load and low ESR across an extended temperature range.
    3. Energy Efficiency: Designed for low-power systems, the crystal supports faster startup times and better battery efficiency.
    4. Durability: Withstanding temperatures from -40°C to +125°C, this device ensures reliable performance under harsh environmental conditions.
    5. Versatility: Available in multiple frequency tolerances (+/-10ppm, +/-15ppm, etc.), enabling seamless integration into different systems.
    Application Case Studies and Usage Recommendations
    Applications:
    - Wearable Devices: The small form factor makes it ideal for smartwatches and fitness trackers where every millimeter counts.
    - Wireless Modules: Supports BLE and NFC functionality, ensuring reliable data transfer in IoT appli

ABM13W-80.0000MHZ-8-J2Y-T5参数

参数
负载电容 8pF
频率稳定性 ±30ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 80MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-80.0000MHZ-8-J2Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-8-J2Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-8-J2Y-T5 ABM13W-80.0000MHZ-8-J2Y-T5数据手册

ABM13W-80.0000MHZ-8-J2Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635