处理中...

首页  >  产品百科  >  ABM11W-20.4800MHZ-7-J1Z-T3

ABM11W-20.4800MHZ-7-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 20.48MHz 120Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-20.4800MHZ-7-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-20.4800MHZ-7-J1Z-T3

ABM11W-20.4800MHZ-7-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series by Abracon is a high-performance quartz crystal designed specifically for energy-efficient wearable devices and Internet of Things (IoT) applications. These crystals are compact, measuring 2.0 x 1.6 x 0.5 mm, making them ideal for space-constrained designs. With Pb-Free RoHS compliance and ISO9001-2015 certification, they cater to modern electronic needs while adhering to environmental standards.
    The primary function of the ABM11W series is to provide a stable oscillation source for various microcontrollers, wireless communication modules, and sensors. Applications include wearables, IoT devices, Bluetooth/BLE modules, NFC systems, and industrial ISM band equipment.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 50.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 +10 | ppm |
    | Frequency Stability (ppm) | -10 +10 | ppm |
    | Equivalent Series Resistance (R1)| <150 | 200 Ω |
    | Shunt Capacitance (C0) | <1.0 2.0 | pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 100 | µW |
    | Aging (1 year) | -2 | +2 ppm |
    Product Features and Advantages
    The ABM11W series stands out due to its optimized low plating capacitance (as low as 4pF), which ensures minimal impact on system performance. The ultra-low profile (0.5 mm maximum height) is particularly advantageous for designs requiring thin form factors. Sealed packaging enhances reliability over time, making it suitable for harsh operating conditions.
    Key advantages include:
    - Energy efficiency tailored for IoT and wearable electronics.
    - Enhanced compatibility with ultra-low power MCUs.
    - High-frequency stability (-10 to +10 ppm) across wide temperature ranges.
    - Exceptional aging characteristics.
    Application Cases and Usage Suggestions
    The ABM11W series is widely used in wireless modules, machine-to-machine (M2M) connectivity solutions, and NFC systems. For instance, in wearable devices like smartwatches, these crystals ensure precise timing synchronization without adding bulk to the design.
    Usage Suggestion: When integrating into power-sensitive systems, consider selecting configurations with lower drive levels to further reduce energy consumption. Always match the load capacitance according to your PCB layout to optimize performance.
    Compatibility and Support
    These crystals are compatible with standard ICs and components used in common IoT platforms. Abracon offers robust customer support through their website and direct contact channels. They also provide detailed reflow profiles to assist in soldering processes.
    Common Issues and Solutions
    Some users may encounter issues such as incorrect frequency readings or excessive ESR values. To resolve these:
    - Ensure proper alignment during mounting.
    - Verify if the selected frequency tolerance aligns with project requirements.
    - Adjust the soldering profile as per recommended guidelines.
    Conclusion and Recommendation
    Overall, the ABM11W series represents a top-tier solution for developers needing reliable, compact, and efficient quartz crystals. Its combination of small size, excellent thermal stability, and energy-saving features makes it an excellent choice for IoT and wearable projects. I high

ABM11W-20.4800MHZ-7-J1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 120Ω
频率 20.48MHz
驱动电平 -
负载电容 7pF
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM11W-20.4800MHZ-7-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-20.4800MHZ-7-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-20.4800MHZ-7-J1Z-T3 ABM11W-20.4800MHZ-7-J1Z-T3数据手册

ABM11W-20.4800MHZ-7-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635