处理中...

首页  >  产品百科  >  ABM10W-22.5792MHZ-4-B2U-T3

ABM10W-22.5792MHZ-4-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±10ppm 22.5792MHz 80Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-22.5792MHZ-4-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-22.5792MHZ-4-B2U-T3

ABM10W-22.5792MHZ-4-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series by Abracon is an IoT-optimized low-profile quartz crystal designed specifically for applications where space constraints are critical and energy efficiency is paramount. This product family supports frequencies ranging from 16 MHz to 50 MHz, making it suitable for various wearable devices, Internet of Things (IoT) solutions, Bluetooth/BLE modules, wireless communication systems, and ultra-low-power microcontrollers. The heart of this series is its ability to provide stable oscillation in a compact form factor of 2.5 x 2.0 x 0.6 mm.
    Technical Parameters
    The technical specifications of the ABM10W series include:
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Mode: Fundamental mode
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm @ +25°C (customizable options available)
    - Frequency Stability: ±10 ppm across operating temperature range
    - Equivalent Series Resistance (ESR): Varies based on frequency range, typically less than 70 Ω to 100 Ω
    - Shunt Capacitance: <1.0 pF to 2.0 pF
    - Load Capacitance: 4 pF (configurable options)
    - Drive Level: 10 µW to 100 µW
    - Aging: ±2 ppm/year @ 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ±15V
    These parameters make the ABM10W series highly reliable under varying environmental conditions while maintaining optimal performance.
    Product Features and Advantages
    Key features of the ABM10W series include:
    - Low Profile Design: Ideal for constrained designs with a maximum height of only 0.6 mm.
    - Optimized Low Plating Capacitance: As low as 4 pF, which minimizes parasitic effects.
    - Seam Sealed Construction: Ensures long-term reliability.
    - Wide Operating Temperature Range: Suitable for extreme environmental conditions.
    - Energy Efficient: Tailored for wearables and IoT applications requiring minimal power consumption.
    The advantages of the ABM10W series lie in its versatility and performance, making it ideal for emerging technologies demanding high precision and compactness.
    Application Case Studies and Usage Recommendations
    Applications leveraging the ABM10W series include:
    - Wearable technology such as smartwatches and fitness trackers.
    - IoT devices requiring precise timing signals.
    - Bluetooth/Bluetooth Low Energy (BLE) modules used in portable electronics.
    - Near Field Communication (NFC) solutions.
    Usage recommendations:
    - Ensure proper load capacitance matching to achieve optimal frequency stability.
    - Consider customizing the frequency tolerance and stability options based on specific application needs.
    - Always follow the recommended reflow soldering profiles during assembly to maintain integrity.
    Compatibility and Support
    The ABM10W series offers compatibility with most standard PCB layouts and integrates seamlessly into existing designs. For further customization or integration support, contact Abracon directly.
    Common Issues and Solutions
    Some common issues users might encounter include improper soldering techniques leading to increased ESR values. Solutions involve adhering strictly to the provided reflow profile guidelines.
    Conclusion and Recommendation
    In summary, the ABM10W series represents a significant advancement in quartz crystal technology tailored for modern IoT and wearable applications. Its combination of small size, high reliability, and energy efficiency makes it a strong contender in today’s competitive market. Highly recommended for developers aiming to enhance their products’ performance without compromising on size or power usage.

ABM10W-22.5792MHZ-4-B2U-T3参数

参数
等效串联电阻 80Ω
频率 22.5792MHz
驱动电平 -
负载电容 4pF
频率稳定性 ±10ppm
频率容差 ±20ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM10W-22.5792MHZ-4-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-22.5792MHZ-4-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-22.5792MHZ-4-B2U-T3 ABM10W-22.5792MHZ-4-B2U-T3数据手册

ABM10W-22.5792MHZ-4-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635