处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-6-J2Z-T5

ABM13W-52.0000MHZ-6-J2Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-6-J2Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-6-J2Z-T5

ABM13W-52.0000MHZ-6-J2Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series by Abracon is a state-of-the-art ultra-miniature quartz crystal that has been optimized for Internet of Things (IoT), wearable devices, and wireless module applications. This tiny 1.20 x 1.00 x 0.33mm package makes it the world's smallest At-Cut MHz crystal, making it ideal for designs with severe space constraints. Its advanced design simultaneously focuses on minimizing plating load and equivalent series resistance (ESR) across an extended temperature range, providing enhanced performance while ensuring minimal power consumption. The ABM13W series offers a frequency range between 32.0000 MHz and 80.0000 MHz and is widely used in Bluetooth/Bluetooth Low Energy (BLE), machine-to-machine (M2M) connectivity, near-field communication, and ISM band applications.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 32.0000 80.0000 | MHz | Standard frequencies include |
    32.0000, 37.4000, 40.0000, etc. |
    | Frequency Tolerance (±25°C) | -10 | +10 | ppm | See options
    | Frequency Stability | -15 | +15 | ppm | See options
    | Equivalent Series Resistance | <45 | 100 | Ω
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | See options
    | Drive Level | 10 | 100 | μW
    | Aging (1 year) | -2 | +2 | ppm | @25°C±3°C
    | Insulation Resistance | 500 MΩ | @100Vdc
    This product operates in fundamental mode and is compatible with an operating temperature range of -40°C to +85°C, with storage temperature reaching up to +125°C. Users can customize frequency tolerance within ±10 ppm and load capacitance up to 8 pF based on specific application needs.
    Product Features and Advantages
    1. World’s Smallest Package: At just 1.20 x 1.00 x 0.33mm, the ABM13W series is compact enough for wearable devices and IoT modules.
    2. Performance Across Temperature Extremes: The crystal ensures low ESR and high stability across its entire temperature range.
    3. Low Energy Consumption: Designed for use with low-energy microcontrollers and SoCs, reducing overall system power consumption.
    4. Height Constraint-Friendly Design: Ideal for designs with tight height restrictions.
    5. Wide Frequency Range: Supporting frequencies from 32 MHz to 80 MHz with standard availability of common bands like 32 MHz, 40 MHz, and 48 MHz.
    6. RoHS Compliant: Pb-free and compliant with RoHS regulations, ensuring environmental safety.
    7. IoT Optimization: Customizable parameters such as frequency tolerance, load capacitance, and operating temperature cater to IoT-specific requirements.
    Application Cases and Usage Suggestions
    The ABM13W series excels in a variety of applications:
    - IoT Devices: Suitable for sensors, smart home devices, and remote monitoring systems.
    - Wearables: Ideal for fitness trackers, smartwatches, and health monitors due to its small size.
    - Wireless Modules: Supports Bluetooth, BLE, and M2M applications with excellent RF performance.
    - Near Field Communication (NFC): Used in contactless payment syste

ABM13W-52.0000MHZ-6-J2Z-T5参数

参数
等效串联电阻 50Ω
频率 52MHz
驱动电平 10μW
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±20ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-52.0000MHZ-6-J2Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-6-J2Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-6-J2Z-T5 ABM13W-52.0000MHZ-6-J2Z-T5数据手册

ABM13W-52.0000MHZ-6-J2Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635