处理中...

首页  >  产品百科  >  ABM8W-13.5000MHZ-8-J2Z-T3

ABM8W-13.5000MHZ-8-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 13.5MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-13.5000MHZ-8-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-13.5000MHZ-8-J2Z-T3

ABM8W-13.5000MHZ-8-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon represents a cutting-edge solution tailored for IoT applications and wearable devices. These low-profile quartz crystals are designed to cater to the growing demands of energy-efficient and compact electronic systems. With a footprint of 3.2 x 2.5 x 0.75mm, they provide high precision and stability, making them ideal for use in wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, and other ultra-low power microcontrollers (MCUs). Their seamless sealing ensures long-term reliability, while the extremely low plating capacitance offers enhanced performance across various operational temperatures.
    Technical Parameters
    - Frequency Range: 10.0000 to 54.0000 MHz
    - Operation Mode: Fundamental mode
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance @ +25°C: ±10 ppm
    - Frequency Stability: ±10 to ±50 ppm depending on temperature range
    - Equivalent Series Resistance (ESR): <100 to 200 Ω, varying with frequency
    - Shunt Capacitance (C₀): <1.2 to 2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging (1 Year): -2 to +2 ppm @ 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ±15V
    Product Features and Advantages
    The ABM8W Series excels in providing the following advantages:
    - Optimized for Energy Efficiency: Designed specifically for IoT and wearable applications, ensuring minimal power consumption.
    - Exceptional Low Plating Capacitance: As low as 4 pF with optimized ESR, enhancing signal integrity.
    - Compact Design: The 0.75 mm maximum height supports height-constrained designs.
    - Seam Sealed Construction: Ensures reliable operation in harsh environments.
    - Wide Temperature Range: Operates efficiently in extreme conditions (-40°C to +125°C).
    - Customizable Options: Tailored load capacitance, operating temperature, frequency tolerance, and more to meet specific needs.
    Application Cases and Usage Suggestions
    The ABM8W Series finds application in a wide range of IoT devices, including:
    - Wearables: Smartwatches, fitness trackers, and health monitoring devices.
    - Bluetooth Modules: BLE connectivity solutions for IoT hubs and sensors.
    - Wireless Communication: Facilitates reliable communication in industrial and consumer IoT setups.
    - Machine-to-Machine (M2M) Connectivity: Enables efficient data transfer in industrial automation.
    Usage Suggestion: For optimal performance, ensure that the load capacitance matches the recommended value of 4 pF. In cases where customization is required, contact Abracon for specialized configurations.
    Compatibility and Support
    The ABM8W Series is compatible with a broad range of electronic systems and devices. It supports seamless integration with MCUs and wireless modules due to its standardized dimensions and robust design. Abracon provides comprehensive support, including technical assistance and product customization services, to ensure customers achieve their desired performance outcomes.
    Common Issues and Solutions
    Here are some common issues users might encounter and their corresponding solutions:
    - Issue: Variations in Frequency Stability
    Solution: Select appropriate frequency stability options such as ±10 ppm or ±15 ppm based on your application requirements.
    - Issue: Excessive ESR Values
    Solution: Use units with lower ESR ratings, particularly in higher frequency ranges (above 10 MHz).
    - Issue: Difficulty with Reflow Soldering
    Solution: Follow the provided reflow profile carefully to prevent overheating and ensure proper soldering.
    Conclusion and Recommendation
    The ABM8W Series Quartz Crystal from Abracon stands out as a premier choice for IoT and wearable electronics due to its energy effici

ABM8W-13.5000MHZ-8-J2Z-T3参数

参数
频率容差 ±20ppm
等效串联电阻 100Ω
频率 13.5MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±50ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-13.5000MHZ-8-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-13.5000MHZ-8-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-13.5000MHZ-8-J2Z-T3 ABM8W-13.5000MHZ-8-J2Z-T3数据手册

ABM8W-13.5000MHZ-8-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635