处理中...

首页  >  产品百科  >  ABM11W-38.8800MHZ-7-J2Z-T3

ABM11W-38.8800MHZ-7-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 38.88MHz 40Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-38.8800MHZ-7-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-38.8800MHZ-7-J2Z-T3

ABM11W-38.8800MHZ-7-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal - ABM11W Series
    Product Introduction
    The ABM11W series quartz crystals from Abracon are meticulously engineered to cater to the demanding requirements of the Internet of Things (IoT), wearable technology, and ultra-low-power applications. These components are ideal for use in wearable devices, machine-to-machine (M2M) connectivity, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, and near-field communication (NFC). With its compact size and advanced specifications, the ABM11W series serves as the heartbeat of numerous connected devices, ensuring reliable timing solutions across various industries.
    Technical Parameters
    Below is a concise summary of the key technical specifications of the ABM11W series:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 | 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C | See Options |
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance (@ +25°C) | -10 | +10 | ppm | See Options |
    | Frequency Stability | -10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1) | < 150 | 200 | Ω | 16.0000–50.0000MHz |
    | Shunt Capacitance (C0) | < 1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 | - | pF | See Options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 Year) | -2 | +2 | ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 | - | MΩ | @ 100Vdc ± 15V |
    Product Features and Advantages
    The ABM11W series quartz crystals offer several unique features that make them an ideal choice for modern electronic designs:
    - Energy-Saving Design: Optimized for wearables and IoT applications where energy efficiency is paramount.
    - Low Profile and Compact Size: The package dimensions (2.0 x 1.6 x 0.5 mm) enable seamless integration into space-constrained designs.
    - Long-Term Reliability: Seam-sealed construction ensures durability over time.
    - Wide Operating Temperature Range: Designed to operate reliably in extreme environments (-40°C to +125°C).
    - Customizable Options: Users can select frequency tolerance, operating temperature range, and load capacitance to meet specific application needs.
    These features position the ABM11W series as a high-performance, versatile solution for developers targeting IoT and wearable markets.
    Application Case Studies and Usage Recommendations
    The ABM11W series quartz crystals excel in applications such as Bluetooth/BLE modules, NFC systems, and ultra-low-power microcontrollers. Here are some practical recommendations for their usage:
    1. Bluetooth Modules: Use the ABM11W series with 4pF load capacitance and ±10 ppm frequency tolerance for optimal compatibility and performance.
    2. Wearable Devices: For battery-powered devices, select a model with minimal equivalent series resistance (ESR) and low drive level for extended battery life.
    3. Wireless Connectivity: Choose a variant with a stable frequency across a wide temperature range for applications in harsh environmental conditions.
    When integrating these crystals into your design, ensure proper PCB layout practices, including adequate ground plane coverage and controlled impedance traces to maximize performance.
    Compatibility and Support
    The AB

ABM11W-38.8800MHZ-7-J2Z-T3参数

参数
频率容差 ±20ppm
等效串联电阻 40Ω
频率 38.88MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-38.8800MHZ-7-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-38.8800MHZ-7-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-38.8800MHZ-7-J2Z-T3 ABM11W-38.8800MHZ-7-J2Z-T3数据手册

ABM11W-38.8800MHZ-7-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635