处理中...

首页  >  产品百科  >  ABM8W-30.3200MHZ-6-K1Z-T3

ABM8W-30.3200MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 30.32MHz 40Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-30.3200MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-30.3200MHZ-6-K1Z-T3

ABM8W-30.3200MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an advanced low-profile quartz crystal designed specifically for applications in the Internet of Things (IoT), wearable devices, and ultra-low power consumption scenarios. This compact crystal oscillator offers exceptional performance with a standard size of 3.2 x 2.5 x 0.75 mm, making it ideal for space-constrained designs. The ABM8W series is tailored for energy-efficient devices such as wireless modules, Bluetooth/Bluetooth Low Energy (BLE), near-field communication (NFC), and machine-to-machine (M2M) connectivity systems.
    Technical Parameters
    Below are the key technical specifications extracted from the product's data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 10.0000 | 54.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm | See Options |
    | Frequency Stability over Operating Temp.| -10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1) | <200 Ω
    | Shunt Capacitance (C0) | <1.2 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 | pF See Options |
    | Drive Level | 10-100 | µW
    | Aging (1 Year) | -2 | +2 | ppm @ 25°C±3°C
    | Insulation Resistance | 500 MΩ @ 100V ±15V
    Product Features and Advantages
    The ABM8W series boasts several unique features that enhance its market competitiveness:
    - Low Plating Capacitance: With as low as 4 pF, it ensures minimal parasitic capacitance, ideal for precision applications.
    - Exceptional Height: Its maximum height of 0.75 mm is perfectly suited for tight-height designs.
    - Seam Sealing: Ensures long-term reliability and durability.
    - Wide Temperature Range: Operates effectively across temperatures from -40°C to +125°C.
    - Optimized ESR: Supports load capacitances ranging from 4 pF to 8 pF, tailored for specific application needs.
    Application Cases and Usage Recommendations
    The ABM8W series is well-suited for diverse IoT applications, including but not limited to:
    - Wearable Devices: Ideal for fitness trackers, smartwatches, and other portable electronics requiring small form factors.
    - Bluetooth/BLE Modules: Suitable for wireless communication in consumer electronics and industrial IoT.
    - Near Field Communication (NFC): Enhances secure short-range data exchange.

    Usage Recommendations:
    1. Choose the appropriate load capacitance based on your design requirements to optimize frequency stability.
    2. Ensure proper PCB layout to minimize stray capacitance for better performance.
    Compatibility and Support
    The ABM8W series is compatible with standard ICs and PCB designs used in IoT ecosystems. Abracon provides comprehensive support through its website, including detailed datasheets, technical guides, and customer service. Additionally, the company adheres to ISO9001-2015 standards, ensuring high-quality manufacturing processes.
    Common Issues and Solutions
    Here are some common issues users might face along with their solutions:
    1. Problem: Oscillation does not stabilize.
    - Solution: Verify load capacitance

ABM8W-30.3200MHZ-6-K1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 40Ω
频率 30.32MHz
驱动电平 10μW
负载电容 6pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-30.3200MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-30.3200MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-30.3200MHZ-6-K1Z-T3 ABM8W-30.3200MHZ-6-K1Z-T3数据手册

ABM8W-30.3200MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635