处理中...

首页  >  产品百科  >  ABM8W-41.6000MHZ-7-B1U-T3

ABM8W-41.6000MHZ-7-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±10ppm 41.6MHz 50Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-41.6000MHZ-7-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-41.6000MHZ-7-B1U-T3

ABM8W-41.6000MHZ-7-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an advanced IoT-optimized quartz crystal designed for applications requiring precise timing solutions, especially in wearable devices and Internet of Things (IoT) solutions. The product offers a low-profile design (3.2 x 2.5 x 0.75 mm) and comes in various frequency ranges from 10 MHz to 54 MHz, making it ideal for ultra-low power consumption and minimal space requirements.
    Key Applications:
    - Wearables
    - IoT devices
    - Bluetooth/BLE (Bluetooth Low Energy)
    - Wireless modules
    - Machine-to-Machine (M2M) communication
    - Near Field Communication (NFC)
    Technical Parameters
    The ABM8W Series is equipped with several notable specifications that ensure its high performance and reliability:
    - Frequency Range: 10.0000 MHz to 54.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance (at +25°C): ±10 ppm
    - Frequency Stability: ±10 ppm to ±50 ppm over operating temperature range
    - Equivalent Series Resistance (R1): Varies based on frequency range
    - Example: For 10.0000–11.9999 MHz, R1 < 100Ω to 200Ω
    - Shunt Capacitance (C0): <1.2 pF to 2.0 pF
    - Load Capacitance (CL): 4.0 pF
    - Drive Level: 10 µW to 100 µW
    - Aging (per year): -2 to +2 ppm @ 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100Vdc ±15V
    Product Features and Advantages
    The ABM8W Series boasts several unique features that set it apart in the competitive market:
    - Low Profile Design: With a maximum height of 0.75 mm, it is perfect for space-constrained designs.
    - Plated at Low Capacitance: As low as 4 pF, minimizing additional load capacitance.
    - Optimized ESR: Ensures minimal resistance for efficient operation.
    - Seam Sealed Construction: Enhances reliability for long-term use.
    - Wide Temperature Range: Operates reliably across extreme temperatures, making it suitable for harsh environments.
    Application Cases and Usage Tips
    The ABM8W Series is primarily used in energy-efficient wearables and IoT devices where accurate timing is critical. Its compatibility with low-power microcontrollers (MCUs) and wireless modules makes it ideal for applications like Bluetooth Low Energy (BLE), NFC, and ISM bands.
    Usage Suggestions:
    - Use the lower drive level for reduced power consumption in battery-powered devices.
    - Consider selecting specific frequency tolerances and stability options depending on your application’s precision needs.
    - Ensure proper PCB layout to minimize stray capacitance affecting the crystal’s performance.
    Compatibility and Support
    The ABM8W Series is compatible with most standard IoT hardware platforms due to its small footprint and flexibility in options such as load capacitance and operating temperature range. Manufacturers are provided with robust support through detailed technical documentation and customer service channels.
    Common Issues and Solutions
    Some common issues users may encounter include:
    - Problem: Frequency deviation beyond expected tolerances.
    - Solution: Verify correct loading capacitance values during assembly; consult with the manufacturer for recalibration if necessary.

    - Problem: Reduced insulation resistance after prolonged exposure to humidity.
    - Solution: Use conformal coatings or enclosures to protect the device from moisture ingress.
    Conclusion and Recommendation
    The ABM8W Series quartz crystal stands out with its innovative design and stringent performance parameters, making it an excellent choice for IoT and wearable applications. Its compact size, reliability, and adaptability make it highly competitive in the market. This product is strongly recommended for developers aiming to build energy-efficient, space-saving electronic systems.
    To explore

ABM8W-41.6000MHZ-7-B1U-T3参数

参数
频率容差 ±10ppm
等效串联电阻 50Ω
频率 41.6MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±10ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-41.6000MHZ-7-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-41.6000MHZ-7-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-41.6000MHZ-7-B1U-T3 ABM8W-41.6000MHZ-7-B1U-T3数据手册

ABM8W-41.6000MHZ-7-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635