处理中...

首页  >  产品百科  >  CB028B0473JBA

CB028B0473JBA

产品分类: 薄膜电容
厂牌: AVX
产品描述: 47nF ±5% 聚苯硫醚(PPS) 16V 10V 1210 焊接安装,贴片安装 3.3mm*2.5mm*1.8mm
供应商型号: 581-CB028B0473J
供应商: Mouser
标准整包数: 1
AVX 薄膜电容 CB028B0473JBA

CB028B0473JBA概述

    Film Chip Capacitors: PPS Dielectric – CB Series
    1. Product Introduction
    The PPS Dielectric – CB Series is a series of film chip capacitors designed with advanced materials and manufacturing techniques, offering exceptional performance across various applications. These capacitors feature a naked and stacked construction with metallized PolyPhenylene Sulfide (PPS) dielectric film, providing excellent stability, reliability, and durability.
    These capacitors are primarily used in low-voltage applications, where they excel in filtering, coupling, decoupling, time-constant circuits, and oscillation timing circuits. Typical use cases include automotive systems (e.g., navigation systems), telecommunication devices (e.g., GSM PLL circuits, ADSL systems), and industrial applications such as lighting and power supplies.
    2. Technical Parameters
    Below are key technical specifications for the CB Series:
    | Parameter | Specification |

    | Capacitance Range | 1nF to 180nF |
    | Nominal Voltages | 16Vdc to 50Vdc |
    | Tolerance | ±2%, ±5%, or ±10% |
    | Temperature Range | -55°C to 125°C |
    | Dielectric Absorption | Very low |
    | Loss Tangent (at 1kHz) | <50 × 10⁻⁴ |
    | Soldering Methods | Infrared, vapor phase reflow |
    | Thermal Shock Resistance | Excellent |
    | Self-Healing Properties | None |
    | Non-Polar Construction | Yes |
    Additional parameters include:
    - Insulation Resistance: Minimum IR > 1000 MΩ at 20°C for VR < 100VDC.
    - Test Voltage: 1.4Vr for 2 seconds at 25°C.
    - Mounting and Soldering Recommendations: Recommended solder paste thickness ranges from 150 to 200μm for optimal solderability.
    3. Product Features and Advantages
    The PPS Dielectric – CB Series offers numerous advantages, making it a versatile choice for a variety of applications:
    - Thermal Stability: Maintains constant capacitance values across a wide temperature range (-55°C to 125°C).
    - Excellent Reliability: Minimal dielectric absorption ensures superior long-term performance.
    - Mechanical Compatibility: The elastic nature of the PPS film ensures compatibility with various PCB materials.
    - Low Dissipation Factor (DF), Equivalent Series Resistance (ESR), and Equivalent Series Inductance (ESL): Ensures efficient operation in high-frequency applications.
    - No Piezoelectric Effect: Ensures no mechanical stress-induced changes in capacitance.
    - Non-Polar Design: Simplifies integration into circuit designs without polarity concerns.
    - Packaging Flexibility: Available in bulk and tape-and-reel formats for automated assembly.
    4. Application Cases and Usage Suggestions
    The CB Series is well-suited for applications requiring stable and reliable capacitive performance. Some common use cases include:
    - Automotive Navigation Systems: Filtering and decoupling critical circuits to ensure consistent signal integrity.
    - Telecommunications Equipment: Used in GSM PLL circuits and ADSL systems for their precision and thermal stability.
    - Industrial Applications: Ideal for lighting systems and power supplies due to their robustness against

CB028B0473JBA参数

参数
电容值 47nF
容差 ±5%
介电材料 聚苯硫醚(PPS)
引线间距 -
额定电压-DC 16V
ESR-等效串联电阻 -
额定电压-AC 10V
长*宽*高 3.3mm*2.5mm*1.8mm
通用封装 1210
安装方式 焊接安装,贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CB028B0473JBA厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

CB028B0473JBA数据手册

厂牌 PDF简要描述 下载
AVX 薄膜电容 AVX CB028B0473JBA CB028B0473JBA数据手册

CB028B0473JBA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.932 ¥ 16.3254
10+ $ 1.219 ¥ 10.3006
50+ $ 0.891 ¥ 7.529
100+ $ 0.825 ¥ 6.9713
500+ $ 0.6718 ¥ 5.6764
1000+ $ 0.6491 ¥ 5.4847
2500+ $ 0.6237 ¥ 5.2703
5000+ $ 0.5145 ¥ 4.3475
库存: 2400
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 16.32
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516