处理中...

首页  >  产品百科  >  CB017D0103KBA

CB017D0103KBA

产品分类: 薄膜电容
厂牌: AVX
产品描述: 10nF ±10% 聚乙烯萘酸酯 1206 贴片安装 3.3mm*1.6mm*1.6mm
供应商型号: DMT-CB017D0103KBA
供应商: 海外现货
标准整包数: 7000
AVX 薄膜电容 CB017D0103KBA

CB017D0103KBA概述

    Film Chip Capacitors: PEN DIELECTRIC – CB Series
    Product Introduction
    The Film Chip Capacitors (PEN DIELECTRIC – CB Series) are advanced electronic components designed for use in modern circuits requiring miniaturization and surface mount technology (SMT). These capacitors utilize a polyethylene naphtalate (PEN) dielectric material, which provides superior electrical properties, including high temperature stability and excellent self-healing capabilities. This series is well-suited for applications in low voltage environments where size constraints and durability are critical.
    Applications
    These capacitors are ideal for automotive, telecom, and industrial applications due to their versatility and performance characteristics. Some typical applications include:
    - Automotive: Airbag control units, fuel injection systems.
    - Telecommunications: Modems, telephone sets, cordless devices, mobile phones.
    - Industrial: Switching power supplies (SMPS), power converters.
    Technical Parameters
    Below is a comprehensive summary of the key technical specifications:
    | Parameter | Value Range |

    | Capacitance Range | 1 nF to 4.7 µF |
    | Nominal Voltages | 25 Vdc to 630 Vdc |
    | Tolerance | ±5%, ±10% |
    | Temperature Range | -55°C to 125°C |
    | Thermal Derating | 1.25%/°C above 105°C |
    | Insulation Resistance | >1000 MΩ for VR < 100 Vdc |
    | Loss Tangent (DF) @ 1 kHz | < 0.001 |
    | ESR (Equivalent Series Resistance) | Very Low |
    | ESL (Equivalent Series Inductance) | Very Low |
    | Soldering Methods | IR Reflow, Vapor Phase |
    | Self-Healing Property | Yes |
    Product Features and Advantages
    1. High-Temperature Capability: Utilizes PEN dielectric, which supports reflow soldering up to 125°C, making it ideal for demanding environments.
    2. Self-Healing Design: Improves reliability and ensures safety failure modes.
    3. Compatibility: Excellent compatibility with various PCB materials due to its elastic nature.
    4. Low Loss Characteristics: Low Dissipation Factor (DF), Equivalent Series Resistance (ESR), and Equivalent Series Inductance (ESL).
    5. Non-Polar Construction: Eliminates polarity concerns.
    6. High Voltage Handling: Supports up to 630 Vdc.
    7. Packaging Flexibility: Available in both bulk and tape & reel formats, supporting automated assembly.
    Application Case Studies and Usage Recommendations
    - Automotive Applications: In airbag systems, precise capacitance values ensure consistent triggering under extreme conditions. Ensure proper derating at elevated temperatures for optimal performance.
    - Telecom Equipment: These capacitors are ideal for signal conditioning and filtering in telecommunication devices. Use high-capacitance models for power supply decoupling.
    - Industrial Applications: For SMPS modules, the PEN dielectric offers excellent noise suppression and thermal stability. Optimize layout to minimize ESL effects.
    Usage Suggestions:
    - Always consult the manufacturer’s guidelines when integrating into high-frequency AC circuits.
    - Ensure proper storage to avoid moisture absorption before soldering.
    Compatibility and Support
    The PEN DIELECTRIC – CB Series is compatible with most common surface-mount PCBs and can integrate seamlessly into automated production lines. Manufacturer support includes technical documentation, compliance certifications, and customer service.
    Common Issues and Solutions
    1. Issue: Insufficient insulation resistance after prolonged use.
    Solution: Verify operating temperatures and humidity levels; ensure proper soldering techniques.

    2. Issue: Inc

CB017D0103KBA参数

参数
电容值 10nF
容差 ±10%
介电材料 聚乙烯萘酸酯
引线间距 -
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
长*宽*高 3.3mm*1.6mm*1.6mm
通用封装 1206
安装方式 贴片安装
应用等级 工业级

CB017D0103KBA厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

CB017D0103KBA数据手册

厂牌 PDF简要描述 下载
AVX 薄膜电容 AVX CB017D0103KBA CB017D0103KBA数据手册

CB017D0103KBA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7000+ $ 0.28 ¥ 2.3656
库存: 3500
起订量: 7000 增量: 7000
交货地:
最小起订量为:7000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516