处理中...

首页  >  产品百科  >  CB027D0104KBA

CB027D0104KBA

产品分类: 薄膜电容
厂牌: AVX
产品描述: 100nF ±10% 聚乙烯萘酸酯 50V 40V 1210 贴片安装 3.3mm(长度)*2.3mm(高度)
供应商型号: DMT-CB027D0104KBA
供应商: 海外现货
标准整包数: 4000
AVX 薄膜电容 CB027D0104KBA

CB027D0104KBA概述

    Film Chip Capacitors: PEN DIELECTRIC – CB Series
    1. Product Introduction
    The PEN DIELECTRIC – CB Series consists of film chip capacitors designed with a naked and stacked construction using metallized PEN (polyethylene naphthalate) as the dielectric material. These capacitors are ideal for low-voltage applications where miniaturization and surface mount devices (SMD) are essential. Key areas of application include automotive electronics (e.g., airbag systems and fuel injection calculators), telecom infrastructure (e.g., public switching systems and mobile phones), and industrial applications like power converters.
    2. Technical Parameters
    | Parameter | Specification |

    | Dielectric Type | PEN (Polyethylene Naphthalate) |
    | Operating Temperature Range | -55°C to 125°C |
    | Voltage Derating | 1.25% per °C above 105°C |
    | Nominal Voltage Range | 25Vdc to 630Vdc |
    | Capacitance Range | 1nF to 4.7μF |
    | Tolerance | ±5% or ±10% |
    | Loss Tangent (DF @ 1kHz) | <100 x 10⁻⁴ |
    | Insulation Resistance | Minimum 1000MΩ for C ≤ 0.33μF; >400sec for C > 0.33μF |
    | Self-healing Property | Yes |
    | Mounting Method | Soldering via IR or vapor phase reflow |
    3. Product Features and Advantages
    - High-Temperature Durability: The use of PEN dielectrics allows these capacitors to withstand high temperatures, making them suitable for reflow soldering processes.
    - Excellent Compatibility: The inherent elasticity of the PEN film ensures seamless integration with various printed circuit board materials.
    - Safety Reliability: The self-healing mechanism enhances the device’s reliability, leading to a fail-safe open-mode performance.
    - Low ESR & ESL: Ensures reduced power losses and improved efficiency in high-frequency applications.
    - Non-Polar Design: Eliminates concerns related to polarity issues.
    - Environmental Friendliness: Non-piezoelectric, avoiding vibration-induced performance degradation.
    4. Application Cases and Usage Suggestions
    These capacitors are well-suited for compact electronic designs requiring precise capacitance values. For example:
    - Automotive Applications: Utilize the PEN CB Series in safety-critical components such as airbags and fuel injection systems where high reliability under varying environmental conditions is paramount.
    - Telecom Systems: Optimize signal integrity in communication devices by integrating these capacitors into modems and base station equipment.
    - Industrial Electronics: Ideal for use in switch-mode power supplies (SMPS) and power converter modules where small size and high performance are critical.
    Usage Recommendations:
    - Ensure proper alignment during surface mounting to avoid mechanical stress that could impact long-term performance.
    - Avoid prolonged exposure to voltages exceeding rated limits to prevent thermal degradation.
    5. Compatibility and Support
    - Compatibility: Compatible with standard SMD assembly lines, including tape-and-reel packaging for automated placement.
    - Vendor Support: Technical support and warranty coverage are available for product inquiries and troubleshooting.
    6. Common Issues and Solutions
    | Problem | Solution |

    | High dissipation factor | Verify soldering quality and ensure proper alignment. |
    | Insufficient insulation | Check applied

CB027D0104KBA参数

参数
电容值 100nF
容差 ±10%
介电材料 聚乙烯萘酸酯
引线间距 -
额定电压-AC 40V
额定电压-DC 50V
ESR-等效串联电阻 -
长*宽*高 3.3mm(长度)*2.3mm(高度)
通用封装 1210
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CB027D0104KBA厂商介绍

AVX公司是一家全球领先的电子元件制造商,专注于生产和供应各种被动电子元件,包括电容器、电感器、滤波器和保护元件等。其产品广泛应用于通信、计算机、消费电子、工业、医疗和汽车等领域。

AVX的主要产品分类包括:
1. 电容器:包括陶瓷电容器、钽电容器、薄膜电容器等。
2. 电感器:包括功率电感器、射频电感器、滤波电感器等。
3. 滤波器:包括EMI滤波器、电源滤波器、音频滤波器等。
4. 保护元件:包括瞬态电压抑制器、气体放电管、保险丝等。

AVX的优势在于:
1. 技术创新:AVX不断研发新技术,提供高性能、高可靠性的产品。
2. 产品多样性:AVX提供广泛的产品线,满足不同客户的需求。
3. 质量控制:AVX严格遵循ISO9001和ISO14001等国际标准,确保产品质量。
4. 全球服务:AVX在全球设有多个销售和服务网点,为客户提供及时的支持。

CB027D0104KBA数据手册

厂牌 PDF简要描述 下载
AVX 薄膜电容 AVX CB027D0104KBA CB027D0104KBA数据手册

CB027D0104KBA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.4948 ¥ 4.1808
库存: 8000
起订量: 4000 增量: 4000
交货地:
最小起订量为:4000
合计: ¥ 16723.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516