处理中...

首页  >  产品百科  >  B32924H3684K003

B32924H3684K003

产品分类: 薄膜电容
厂牌: TDK
产品描述: EMI Suppression Film Capacitors
供应商型号: Q-BN-B32924H3684K003
供应商: 期货订购
标准整包数: 1280
TDK 薄膜电容 B32924H3684K003

B32924H3684K003概述

    Film Capacitors (EMI Suppression Capacitors – MKP)
    Product Introduction
    Film capacitors, particularly the EMI suppression capacitors in the MKP (metallized polypropylene) series (B32922H/J to B32926H/J), represent advanced solutions for filtering and suppressing electromagnetic interference in various electronic circuits. These capacitors are designed to comply with the stringent safety standards (Class X2) for across-the-line applications, ensuring reliable performance in environments exposed to harsh conditions. They find widespread usage in capacitive power supplies, energy meters, and general-purpose electronic systems where the control of electromagnetic interference is critical.
    These capacitors are ideal for environments with severe ambient conditions and are particularly suited for "across the line" applications in devices that require robust EMI suppression capabilities. Their self-healing properties and high stability make them suitable for both industrial and consumer-grade applications.
    Technical Parameters
    - Rated AC Voltage: 305 V AC (50/60 Hz)
    - Maximum Continuous DC Voltage: 630 V DC
    - DC Voltage Test: 1312 V DC/2s between terminals
    - Maximum Operating Temperature: 110°C
    - Dissipation Factor (tan δ):
    - At 1 kHz: 1.0 × 10⁻³ (CR ≤ 0.1 µF), 1.0 × 10⁻³ (0.1 µF < CR ≤ 2.2 µF), 2.0 × 10⁻³ (CR > 2.2 µF)
    - At 100 kHz: 5.0 × 10⁻³ (CR ≤ 0.1 µF), 5.0 × 10⁻² (CR > 0.1 µF)
    - Insulation Resistance: ≥ 100 GΩ or time constant ≥ 30,000 seconds at 20°C (relative humidity ≤ 65%)
    - Permissible Pulse Characteristics: dV/dt up to 340 V/µs for 15 mm lead spacing
    - Operating Voltage at High Temperature:
    - Vop = VAC (continuously) when Top ≤ 110°C
    - Vop = 1.25 × VAC (1000 h) when Top ≤ 110°C
    - Passive Flammability Category: B
    - Damp Heat Test: ΔC/C ≤ 10%, Δtan δ ≤ 5 × 10⁻³ (at 1 kHz)
    - Pulse Handling Capability: dV/dt max = 340 V/µs (15 mm lead spacing), k0 max = 292,400 V²/µs
    Product Features and Advantages
    The EPCOS B32922H/J ... B32926H/J capacitors stand out due to their self-healing properties, which enhance their reliability and longevity in harsh environments. Their high capacitance stability ensures consistent performance throughout the device's lifecycle, minimizing maintenance needs. Additionally, the unique metallized polypropylene dielectric contributes to their superior insulating properties and high dielectric strength.
    The capacitors' epoxy resin sealing (UL 94 V-0) and plastic casings further ensure robustness against mechanical stress and environmental factors, making them ideal for applications requiring long-term reliability. Their precision leads, available in both straight and crimped versions, offer flexible integration options for diverse mounting setups.
    Application Case Studies and Usage Recommendations
    These capacitors are extensively used in X2-rated powerline suppression applications, such as capacitive power supplies in energy meters and white goods. For instance, in power meters, the capacitors ensure stable and efficient filtering of noise, preventing interference with critical measurement functions. In automotive ECUs, they protect sensitive electronics from transient voltage spikes and electromagnetic disturbances.
    To optimize performance, users should adhere to the recommended soldering profile, ensuring body temperatures remain within safe limits (Ts ≤ 120°C). It is also recommended to implement proper thermal management and avoid exceeding the maximum temperature ratings to preserve the capacitor's lifespan and integrity.
    Compatibility and Support
    The EPCOS MKP series is compatible with most standard soldering equipment and PCB designs. The manufacturer provides comprehensive support through detailed documentation, including mounting guidelines, soldering profiles, and testing protocols. For custom requirements, intermediate capacitance values are available upon request.
    Suppo

B32924H3684K003参数

参数 值
电容值 -
容差 -
介电材料 -
引线间距 -
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -

B32924H3684K003厂商介绍

TDK Corporation是一家电子元器件公司,产品涉及薄膜电容器、铝电解电容器、传感器模块及可编程导轨安装隔离式DC-DC转换器,并提供产品技术支持与应用指南。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 TDK 相关型号,如 C3216X5R1V226M160AC、ACM70V-701-2PL-TL00、RC0805FR-07100RL、ACM7060-701-2PL-TL01 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

B32924H3684K003数据手册

厂牌 PDF简要描述 下载
TDK 薄膜电容 TDK B32924H3684K003 B32924H3684K003数据手册

B32924H3684K003封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1280+ $ 1.0956 ¥ 9.3455
库存: 128000
起订量: 1280 增量: 0
交货地:
最小起订量为:1280
合计: ¥ 11962.24
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516