处理中...

首页  >  产品百科  >  B82144A2106J

B82144A2106J

产品分类: 贴片电感
厂牌: TDK
产品描述: 10KHz 350KHz 60mA 50 10mH 42Ω ±5%
供应商型号: 871-B82144A2106J
供应商: Mouser
标准整包数: 1
TDK 贴片电感 B82144A2106J

B82144A2106J概述

    Leaded Inductors: B82144A Series Overview
    Product Introduction
    The B82144A series of Leaded Inductors are advanced electronic components designed for efficient performance in RF blocking, filtering, decoupling, and interference suppression applications. Constructed with large ferrite drum cores, these inductors feature enamel-coated copper wire windings and a flame-retardant lacquer coating. With a wide range of inductance options (1 μH to 100,000 μH), they cater to diverse industrial sectors, including telecommunications, automotive electronics, energy-saving lighting, and entertainment electronics.
    Technical Parameters
    - Rated Inductance: 1 μH to 100,000 μH
    - Rated Current: 20 mA to 2,200 mA
    - Inductance Decrease: Up to 10% decrease from initial value at rated current and temperature
    - DC Resistance: Max. 420 Ω (dependent on inductance)
    - Resonance Frequency: Minimum 120 MHz
    - Operating Temperature Range: -55°C to +125°C
    - Lead Spacing: Min. 15 mm
    - Dimensions: 5.2 x 12 mm
    These parameters ensure robust performance across a variety of conditions, meeting both industrial and consumer needs.
    Product Features and Advantages
    - Wide Inductance Range: Offers flexible solutions for different applications.
    - High Rated Current: Capable of handling substantial currents without degradation.
    - Wave Solder Compatibility: Ideal for automated manufacturing processes.
    - RoHS Compliance: Environmentally friendly and regulatory compliant.
    - Strong Performance Characteristics: Features excellent Q-factors and resonance stability.
    Application Cases and Usage Recommendations
    The B82144A series is extensively utilized in telecommunications for blocking filters in 12-kHz and 16-kHz counting pulses, automotive electronics for interference suppression, and entertainment electronics for signal conditioning. To optimize usage:
    - Use in environments where precise control over electromagnetic interference is required.
    - Ensure proper soldering techniques are followed to maintain integrity.
    - Regularly verify compatibility with surrounding components to prevent potential issues.
    Compatibility and Support
    These inductors are designed to seamlessly integrate into existing systems, maintaining backward compatibility with previous models. For further assistance, users can contact EPCOS sales offices or refer to their global sales network at www.epcos.com/sales. TDK provides ongoing support and maintenance to address any technical queries.
    Common Issues and Solutions
    1. Issue: Soldering cracks on the inductor housing.
    - Solution: Implement controlled soldering temperatures and avoid excessive mechanical stress during assembly.

    2. Issue: Reduced reliability post-potting.
    - Solution: Select appropriate potting materials that do not chemically attack the inductor components.
    3. Issue: Core material flaking due to physical impact.
    - Solution: Incorporate protective mechanisms around the inductor to prevent direct impacts.
    Summary and Recommendation
    The B82144A series of Leaded Inductors stands out due to its versatile inductance range, high current handling capability, and environmental compliance. These features make them an excellent choice for demanding applications requiring stable performance under varied conditions. Given the comprehensive support offered by TDK/EPCOS, along with their compatibility and reliability, we highly recommend the B82144A series for critical applications in telecommunications, automotive, and entertainment industries.

B82144A2106J参数

参数
自谐振频率(SRF) 350KHz
容差 ±5%
直流电阻(DCR) 42Ω
额定电流 60mA
Q值 50
测试频率 10KHz
电感值 10mH
饱和电流(LSAT) -
应用等级 工业级
零件状态 在售
包装方式 卷带包装

B82144A2106J厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

B82144A2106J数据手册

厂牌 PDF简要描述 下载
TDK 贴片电感 TDK B82144A2106J B82144A2106J数据手册

B82144A2106J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.644 ¥ 5.4418
10+ $ 0.4278 ¥ 3.6149
100+ $ 0.3179 ¥ 2.6863
1000+ $ 0.2754 ¥ 2.3271
1500+ $ 0.229 ¥ 1.9347
24000+ $ 0.2069 ¥ 1.7479
库存: 4010
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5.44
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146