处理中...

首页  >  产品百科  >  SiT8924AA-33-33N-80.000000

SiT8924AA-33-33N-80.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 80MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-33-33N-80.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-33-33N-80.000000

SiT8924AA-33-33N-80.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8924 from SiTime Corporation is a precision automotive-grade oscillator designed to meet the rigorous demands of modern electronic systems. Built to comply with AEC-Q100 Grade 1 standards, the device ensures reliable performance across extended temperature ranges, making it ideal for use in harsh environments. The SiT8924 provides frequencies ranging from 1 MHz to 110 MHz, accurate to six decimal places, catering to a variety of applications including automotive, industrial, and consumer electronics.
    Primary features include excellent total frequency stability, low power consumption, and industry-leading G-sensitivity of 0.1 PPB/G. The SiT8924 supports multiple supply voltages (1.8V or 2.25V to 3.63V) and is available in multiple standard package sizes, ensuring flexibility in integration. The device complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free, aligning with global environmental regulations.
    Technical Parameters
    The SiT8924 offers robust technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 ppm |
    | Operating Temperature Range| -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 3.8 | 4.8 | mA |
    | RMS Phase Jitter 0.5 ps |
    | Jitter Reduction Bandwidth | 12 kHz 20 MHz
    Additional parameters like duty cycle (45–55%), rise/fall time (1.3–2.5 ns), and output compatibility (LVCMOS/LVTTL) ensure optimal performance in various circuits.
    Product Features and Advantages
    The SiT8924 stands out with several unique advantages:
    - Extended Temperature Support: Withstanding temperatures from -55°C to 125°C ensures reliability in extreme conditions.
    - High Accuracy and Stability: Six-decimal place accuracy and ±25 ppm stability provide exceptional precision.
    - Low Power Consumption: Typical consumption of 3.8 mA at 1.8V extends battery life in portable applications.
    - Industry-Leading Sensitivity: G-sensitivity of 0.1 PPB/G minimizes phase shifts caused by mechanical stress.
    - Flexible Package Sizes: Compatibility with standard sizes like 2.0 x 1.6 mm to 7.0 x 5.0 mm facilitates easy integration.
    These features make the SiT8924 a top choice for applications requiring precise timing in harsh environments.
    Application Cases and Usage Recommendations
    The SiT8924 finds application in diverse sectors:
    1. Automotive Systems: In-vehicle networking, collision detection devices, and powertrain control benefit from its high stability and durability.
    2. Infotainment Systems: Ensures consistent timing in multimedia interfaces, reducing latency issues.
    3. Industrial Electronics: Reliable performance in industrial automation systems under varying conditions.
    Usage Recommendations:
    - Always use a capacitor of ≥0.1 µF between VDD and GND to stabilize the power supply.
    - Ensure proper thermal management based on board layout and ambient conditions.
    - Use a pull-up resistor (≤10kΩ) if OE pin is left floating to prevent noise-induced fluctuations.
    Compatibility and Support
    The SiT8924 is fully compatible with standard LVCMOS/LVTTL interfaces, ensuring seamless integration with existing systems. SiTime offers comprehensive support, including application notes and programming tools, to help customers configure the oscillator to meet their specific requirements.
    Common Issues and Solutions
    | Issue

SiT8924AA-33-33N-80.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 80MHz
通用封装 QFN
安装方式 贴片安装

SiT8924AA-33-33N-80.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-33-33N-80.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-33-33N-80.000000 SiT8924AA-33-33N-80.000000数据手册

SiT8924AA-33-33N-80.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972