处理中...

首页  >  产品百科  >  SiT8924AA-32-25N-8.192000

SiT8924AA-32-25N-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT8924AA-32-25N-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8924AA-32-25N-8.192000

SiT8924AA-32-25N-8.192000概述

    # SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator designed to deliver precise timing solutions in demanding environments. This product is part of SiTime Corporation's extensive lineup of electronic components, known for their robustness and reliability. Specifically engineered to meet AEC-Q100 standards, the SiT8924 is suitable for use in automotive, extreme temperature, and high-reliability electronics applications.
    Key features include:
    - Extended Temperature Range: Operates reliably in temperatures ranging from -55°C to 125°C.
    - Precise Frequency Control: Frequencies between 1 MHz and 110 MHz can be set with precision up to six decimal places.
    - Low Power Consumption: Features a current consumption of 3.8 mA typical at 1.8V.
    - Compatibility: Supports LVCMOS/LVTTL output and industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, and others.
    - Environmental Compliance: Fully RoHS and REACH compliant, with no lead, halogens, or antimony.
    This oscillator is widely used in infotainment systems, collision detection devices, powertrain control, and in-vehicle networking.
    Technical Parameters
    Below are the essential technical specifications of the SiT8924:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 ppm |
    | Operating Temperature Range | -55 125 | °C |
    | Supply Voltage | 1.8 3.63 | V |
    | Current Consumption (Typ.) 3.8 | 4.5 | mA |
    | Duty Cycle | 45 | 55 % |
    | RMS Period Jitter (75 MHz) 1.6 | 2.5 | ps |
    Other notable features include excellent frequency stability (as low as ±25 ppm), G-sensitivity of 0.1 PPB/G, and a duty cycle range of 45-55%.
    Product Features and Advantages
    Unique Features:
    1. High Precision: Six-decimal-place accuracy ensures exceptional timing stability across various operating conditions.
    2. Wide Operating Range: Designed to perform under extreme environmental conditions, making it ideal for automotive and industrial applications.
    3. Flexible Power Supply: Compatible with supply voltages ranging from 1.8V to 3.63V, allowing versatility in different circuit designs.
    4. Industry-Leading Stability: Low total frequency stability and minimal G-sensitivity contribute to its reliability in dynamic environments.
    Market Competitiveness:
    - Superior performance in terms of stability and accuracy compared to traditional quartz-based oscillators.
    - Reduced power consumption makes it ideal for energy-sensitive applications like automotive electronics.
    - RoHS and REACH compliance aligns with global environmental standards, ensuring broad market acceptance.
    Application Case Studies and Usage Recommendations
    Example Applications:
    1. Infotainment Systems: The SiT8924 provides stable clock signals for audio/video synchronization, enhancing user experience.
    2. Collision Detection Devices: Precise timing is crucial for real-time processing in collision avoidance systems.
    3. In-Vehicle Networking: Reliable communication within vehicle networks requires oscillators with high frequency stability and low jitter.
    Usage Recommendations:
    - Optimize Capacitive Loads: Adjust the drive strength setting based on output load requirements to maintain optimal rise/fall times and minimize jitter.
    - Thermal Management: Ensure adequate thermal dissipation by using appropriate PCB layouts as per the manufacturer’s guidelines.
    - Filtering: Include a 0.1 µF or higher capacitor between V

SiT8924AA-32-25N-8.192000参数

参数
扩频带宽 -
频率 8.192MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
通用封装 QFN
安装方式 贴片安装

SiT8924AA-32-25N-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-32-25N-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8924AA-32-25N-8.192000 SiT8924AA-32-25N-8.192000数据手册

SiT8924AA-32-25N-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972