处理中...

首页  >  产品百科  >  SiT8924AE-78-33N-24.000000

SiT8924AE-78-33N-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-78-33N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-78-33N-24.000000

SiT8924AE-78-33N-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8924 is an advanced automotive-grade oscillator that caters to high-reliability electronics applications. It meets the stringent AEC-Q100 standards and is available in multiple configurations, ensuring optimal performance across various environments. The SiT8924 supports frequencies ranging from 1 MHz to 110 MHz, providing unparalleled precision with up to six decimal place accuracy. With its broad supply voltage compatibility (1.8V or 2.25V to 3.63V), it is suitable for use in diverse industries such as automotive, infotainment systems, collision detection devices, and in-vehicle networking. Its excellent frequency stability and immunity to mechanical shock make it ideal for demanding conditions.
    Technical Parameters
    The SiT8924 delivers superior performance with the following technical specifications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±25 ppm (inclusive of initial tolerance, 1st-year aging, and variations over operating temperature, rated power supply voltage, and load).
    - Operating Temperature Range: -55°C to 125°C.
    - Supply Voltage: 1.8V or 2.25V to 3.63V.
    - Current Consumption: Typically 3.8 mA at 1.8V and 4.0 mA at 2.25V to 3.63V under no-load conditions at 20 MHz.
    - LVCMOS/LVTTL Compatible Output: Ensures seamless integration with existing electronic designs.
    - Package Sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8924 offers several unique features that set it apart from competitors:
    - Extended Temperature Range: With an operational temperature range of -55°C to 125°C, it performs exceptionally well in extreme environmental conditions.
    - Superior Frequency Stability: Its ±25 ppm frequency stability ensures consistent performance over time and across temperatures.
    - Low Power Consumption: Consumes as little as 3.8 mA at 1.8V, making it energy-efficient.
    - Industry Best G-Sensitivity: An impressive 0.1 PPB/G reduces the impact of mechanical stresses on timing performance.
    - Programmable Drive Strength: Allows customization of rise/fall times to optimize performance in specific applications.
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free, ensuring eco-friendly and safe usage.
    Application Cases and Usage Recommendations
    The SiT8924 is particularly suited for automotive applications such as powertrain control, infotainment systems, and collision detection devices. For instance, in collision detection systems, its robustness against mechanical shocks and vibrations ensures reliable operation. To maximize efficiency, users should ensure proper bypassing of the power supply with a 0.1 µF or higher capacitor between Vdd and GND. Additionally, the OE/NC pin configuration allows flexible management of output enabling, which can be useful in conserving power during non-operational periods.
    Compatibility and Support
    The SiT8924 is fully compatible with industry-standard packages and is designed to work seamlessly with other electronic components. SiTime provides comprehensive support, including application notes and a part number generator, to facilitate easy customization and integration.
    Common Issues and Solutions
    Some common issues include incorrect pin configuration leading to improper output or unnecessary power consumption. To address this, always refer to the OE/NC options in the datasheet. Another issue might be excessive current draw due to improper voltage regulation; ensuring the correct supply voltage is crucial. Solutions involve verifying the part's absolute maximum limits and following recommended soldering guidelines.
    Conclusion and Recommendation
    The SiT8924 stands out as a highly reliable and versatile oscillator with exceptional performance across various operating conditions. Its advanced

SiT8924AE-78-33N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-78-33N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-78-33N-24.000000 SiT8924AE-78-33N-24.000000数据手册

SiT8924AE-78-33N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879
000649 ¥ 597.753
000650 ¥ 597.753