处理中...

首页  >  产品百科  >  000649

000649

产品分类:
厂牌: ECCEL TECHNOLOGY
产品描述:
供应商型号: 3152-000649-ND
供应商: Digi-Key
标准整包数: 1
ECCEL TECHNOLOGY  000649

000649概述

    Pepper C1 MUX User Manual Review
    1. Product Introduction
    The Pepper C1 MUX is an advanced RFID reader module designed by Eccel Technology Ltd., offering a robust solution for a wide range of applications. This module stands out due to its multiplexed external RFID antenna support, enabling simultaneous interaction with up to eight external antennas. Key features include compatibility with popular RFID standards like MIFARE® Classic®, MIFARE Ultralight®, and MIFARE DESFire® EV1/EV2.
    The device is equipped with modern wireless connectivity, such as Wi-Fi 802.11 b/g/n and 2.4 GHz WPAN, which allows over-the-air firmware updates. Its IoT capabilities (MQTT, WebSocket) make it suitable for integration into IoT ecosystems. The Pepper C1 MUX also supports both standalone and networked operations, allowing quick implementation across industries such as access control, inventory monitoring, resource management, and pre-payment systems.
    2. Technical Parameters
    Below are the critical technical specifications extracted from the user manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Storage Temperature | -40 +125 | °C |
    | Operating Temperature | -25 | 25 | +85 | °C |
    | Supply Voltage | 3 | 5 | 5.5 | V |
    | Output Voltage | 3.23 | 3.3 | 3.37 | V |
    | Current Consumption (Wi-Fi ON)| 190 | 210 mA |
    The module operates under a DC characteristic range of 3.23V to 3.37V at 5V supply, ensuring stable performance. It supports high-speed communication with baud rates up to 921,600 bps and includes configurable GPIOs for various peripheral interactions.
    3. Product Features and Advantages
    The Pepper C1 MUX offers several distinct advantages:
    - Versatile Compatibility: Supports multiple RFID formats, making it adaptable to diverse applications.
    - IoT Integration: MQTT and WebSocket protocols facilitate seamless integration with smart systems.
    - Robust Design: Operates across a broad temperature range (-25°C to 85°C) and is compliant with RoHS and FCC/CE standards.
    - Over-the-Air Updates: Ensures continuous improvement and reliability.
    - Multi-Antenna Support: Simplifies complex systems requiring multiple RFID sensors.
    Its strength lies in simplifying the integration process for RFID-based solutions, reducing the need for extensive coding knowledge and expediting deployment.
    4. Application Cases and Usage Recommendations
    The Pepper C1 MUX finds practical use in scenarios such as:
    - Access Control Systems: Using multiple antennas for secure building entry points.
    - Retail Inventory Management: Streamlining stock-taking by supporting high-speed tag scanning.

    Usage Recommendations:
    - Ensure proper grounding when connecting external antennas to avoid signal interference.
    - Optimize Wi-Fi settings based on the environment to maintain stable connectivity.
    5. Compatibility and Support
    The Pepper C1 MUX supports standard peripheral connections such as UART0 and RS232/RS485 headers. Its compatibility with a variety of RFID antennas enhances flexibility in hardware setups. Eccel Technology offers continuous support via online manuals, software libraries, and technical documentation.
    6. Common Issues and Solutions
    Some common user challenges include:
    - Low Signal Strength: Ensure correct antenna placement and optimal operating conditions.
    - Connection Errors: Verify baud rates and correct pin configurations.
    - Wi-Fi Disconnection: Check Wi-Fi settings and router compatibility.
    Solutions include adjusting the device's operating environment, confirming connections, and consulting the user manual for detailed troubleshooting steps.
    7. Conclusion and Recommendation
    The

000649参数

参数
工作电压 -
灵敏度 -
接收电流 -
功耗 -
频段 -
天线形式 -
发射功率 -
调制方式 -
数据速率 -
芯片平台 -
发射电流 -
长*宽*高 5mm(长度)*75mm(高度)
安装方式 贴片安装
应用等级 工业级
包装方式 袋装

000649厂商介绍

Eccel Technology是一家高科技公司,专注于研发和生产先进的电子设备和系统。公司主营产品包括但不限于:

1. 通信设备:提供高速网络解决方案,包括路由器、交换机等,适用于企业级和家庭网络需求。
2. 智能硬件:研发智能家居设备,如智能音箱、智能灯泡等,旨在提升用户的生活便利性。
3. 工业自动化:提供工业自动化控制系统,包括PLC、传感器等,服务于制造业和工业领域。
4. 能源管理:开发智能电网和能源管理系统,帮助企业和公共设施优化能源消耗。

Eccel Technology的优势在于:

- 技术创新:持续投入研发,拥有多项专利技术,保持行业领先地位。
- 定制服务:根据客户需求提供定制化解决方案,满足特定应用场景的需求。
- 质量保证:严格的质量控制流程,确保产品可靠性和稳定性。
- 客户支持:提供全面的售后服务和技术支持,帮助客户解决使用过程中的问题。

Eccel Technology致力于通过技术创新和优质服务,为客户创造价值,推动行业进步。

000649数据手册

厂牌 PDF简要描述 下载
ECCEL TECHNOLOGY ECCEL TECHNOLOGY 000649 000649数据手册

000649封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 70.74 ¥ 597.753
库存: 39
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 597.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879