处理中...

首页  >  产品百科  >  SiT8009AC-72-18E-125.000000

SiT8009AC-72-18E-125.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 125MHz QFN 贴片安装
供应商型号: 10A-SIT8009AC-72-18E-125.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8009AC-72-18E-125.000000

SiT8009AC-72-18E-125.000000概述

    Product Introduction
    The SiT8009B is a high-frequency, low-power oscillator that serves as an ideal replacement for traditional quartz-based oscillators (XOs). This product offers superior performance with precise frequency stability and low power consumption. It is designed to be compatible with various applications requiring stable timing signals in environments ranging from consumer electronics to industrial equipment.
    Technical Parameters
    General Specifications:
    - Frequency Range: 115 MHz to 137 MHz
    - Frequency Stability: ±20 ppm (can extend up to ±50 ppm)
    - Operating Temperature: -40°C to 85°C; options available for -55°C and/or 125°C
    - Supply Voltage: 1.62V to 3.63V
    - Power Consumption:
    - Typical: 4.9 mA at 1.8V
    - Standby Mode: 0.6 μA to 4.3 μA depending on supply voltage
    - Output Drivers: Compatible with LVCMOS/HCMOS standards
    - Start-Up Time: 5 ms
    - Output Package: Multiple industry-standard footprints such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, etc.
    - Certifications: RoHS, REACH compliant; Lead-free, Halogen-free, Antimony-free
    Product Features and Advantages
    The SiT8009B stands out with its precision engineering and innovative design. Key highlights include:
    - Pin-to-Pin Compatibility: Offers seamless integration into existing designs without modifications.
    - Excellent Stability: With a frequency stability as low as ±20 ppm, it ensures reliable performance across different operating conditions.
    - Wide Operating Temperature Range: Adapts well to extreme environmental conditions (-40°C to 85°C).
    - Low Power Consumption: Reduces energy usage significantly, making it suitable for battery-powered devices.
    - Fast Start-Up: The quick 5 ms start-up time minimizes delays in critical systems.
    - Environmental Compliance: Meets strict environmental regulations ensuring safety and sustainability.
    Application Scenarios and Usage Recommendations
    This versatile oscillator finds application in diverse fields including:
    - Networking solutions like GPON/EPON, network switches, routers, and servers.
    - Embedded systems and communication interfaces such as Ethernet and PCI-E.
    Usage Tips:
    - For optimal performance, ensure that a capacitor of at least 0.1 µF is connected between VDD and GND.
    - Utilize OE/ST̅ ̅ pin effectively by programming it according to application needs—whether it's enabling output drivers, putting the device into standby mode, or leaving it unused.
    Compatibility and Support
    The SiT8009B integrates seamlessly with other components thanks to its standardized packaging options. SiTime provides robust support through their Time Machine II toolset, allowing users to customize oscillators specifically tailored to their projects' requirements. Additionally, they offer comprehensive documentation and technical assistance.
    Common Issues & Solutions
    Below are some common challenges faced by users along with practical solutions:
    - Problem: Device fails to initialize correctly after power-on.
    - Solution: Verify proper connections of all pins including correct placement of decoupling capacitors.

    - Problem: Excessive current draw leading to overheating.
    - Solution: Check the supply voltage levels against the datasheet recommendations and adjust accordingly.
    Conclusion
    The SiT8009B emerges as an exceptional choice for designers seeking high-performance, reliable oscillators capable of meeting modern demands. Its advanced features combined with broad applicability make it indispensable in today’s technological landscape. Highly recommended for professionals working on next-generation electronic devices where stability and efficiency are paramount.
    For more details, visit [SiTime's official website](www.sitime.com).

SiT8009AC-72-18E-125.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 125MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
通用封装 QFN
安装方式 贴片安装

SiT8009AC-72-18E-125.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8009AC-72-18E-125.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8009AC-72-18E-125.000000 SiT8009AC-72-18E-125.000000数据手册

SiT8009AC-72-18E-125.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972