处理中...

首页  >  产品百科  >  SiT8924AE-13-XXN-24.000000

SiT8924AE-13-XXN-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-13-XXN-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-13-XXN-24.000000

SiT8924AE-13-XXN-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 from SiTime Corporation is a highly advanced automotive-grade oscillator designed to meet the demands of modern electronic systems. This product is AEC-Q100 certified and features an extended temperature range of -55°C to 125°C, making it ideal for harsh environmental conditions. With precise frequency control ranging between 1 MHz and 110 MHz, the SiT8924 offers exceptional performance across multiple industries, particularly in automotive applications. It supports supply voltages of 1.8V or between 2.25V and 3.63V, ensuring compatibility with a wide array of electronic systems.
    Applications include automotive infotainment systems, collision detection devices, powertrain control, in-vehicle networking, and other critical high-reliability electronics. The oscillator boasts excellent frequency stability down to ±25 ppm, a G-sensitivity of 0.1 PPB/G, and low power consumption, making it an ideal choice for energy-efficient designs.
    Technical Parameters
    The SiT8924 oscillator features a comprehensive set of technical specifications designed for robust performance:
    - Frequency Range: 1 MHz to 110 MHz with six-decimal precision.
    - Frequency Stability: ±25 ppm inclusive of initial tolerance, 1st year aging, and temperature variations.
    - Operating Temperature Range:
    - Industrial grade: -40°C to +105°C.
    - Automotive grade: -40°C to +125°C.
    - Extended Temperature: -55°C to +125°C.
    - Supply Voltage: 1.8V or 2.25V to 3.63V.
    - Current Consumption: 3.8 mA typical at 1.8V, no load condition.
    - LVCMOS/LVTTL Compatible Output: Ensures seamless integration into existing designs.
    - Jitter Performance: RMS Period Jitter: 1.6 ps to 2.5 ps (at 75 MHz, 2.25V to 3.63V).
    - Package Options: Industry-standard sizes including 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Compliance: RoHS, REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT8924 stands out due to its unique features and market-leading advantages:
    - High Reliability: AEC-Q100 certification ensures compliance with stringent automotive standards.
    - Precise Frequency Control: With six-decimal accuracy, it enables precise timing requirements in advanced systems.
    - Exceptional Stability: ±25 ppm frequency stability minimizes performance degradation under varying conditions.
    - Industry-Leading G-Sensitivity: A G-sensitivity of 0.1 PPB/G ensures superior vibration resistance.
    - Energy Efficiency: Low power consumption of 3.8 mA typical at 1.8V supports longer battery life in automotive applications.
    - Flexible Packaging: Multiple package options allow easy integration into various designs.
    These features make the SiT8924 a competitive solution for demanding environments, offering both reliability and flexibility.
    Application Cases and Usage Recommendations
    The SiT8924 is widely applicable in scenarios requiring high-stability oscillators. Here are some practical use cases:
    1. Automotive Infotainment Systems: Ensure synchronized communication between devices.
    2. Collision Detection Devices: Provide precise timing for real-time hazard detection.
    3. Powertrain Control Modules: Reliable oscillators are essential for engine control units and braking systems.
    Usage Recommendations:
    - Always ensure proper power filtering using a 0.1 µF or higher capacitor between Vdd and GND.
    - Follow recommended land patterns for optimal performance.
    - Adjust drive strength settings based on output load requirements to achieve desired rise/fall times.
    Compatibility and Support
    The SiT8924 is fully compatible with industry-standard components and systems. SiTime offers extensive support resources, including application notes, technical documentation, and customer support services. Users can utilize the SiTime Pa

SiT8924AE-13-XXN-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-13-XXN-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-13-XXN-24.000000 SiT8924AE-13-XXN-24.000000数据手册

SiT8924AE-13-XXN-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879
000649 ¥ 597.753
000650 ¥ 597.753