处理中...

首页  >  产品百科  >  SiT8924AE-83-18E-24.000000

SiT8924AE-83-18E-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-83-18E-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-83-18E-24.000000

SiT8924AE-83-18E-24.000000概述

    Product Introduction
    The SiT8924 is an Automotive AEC-Q100 Oscillator designed for demanding applications requiring high reliability and precise timing solutions. This oscillator supports frequencies ranging from 1 MHz to 110 MHz with accuracy up to six decimal places, making it suitable for applications that need extremely stable clock signals. It is widely used in automotive systems, extreme temperature environments, and high-reliability electronics. Key applications include infotainment systems, collision detection devices, in-vehicle networking, and powertrain control.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Units | Conditions |
    |
    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 | -30 | ppm | Inclusive of initial tolerance, aging, and variations over temp & voltage |
    | Operating Temperature Range | -55 +125 | °C | Extended Temperature Range (AEC-Q100 Grade 1) |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | Nominal supply voltage for 1.8V mode |
    | Current Consumption (typ.) 3.8 | 4.8 | mA | No load condition, f = 20 MHz, Vdd = 2.25V to 3.63V |
    | Duty Cycle | 45 | 55 % | All Vdd |
    | Rise/Fall Time 1.3 | 2.5 | ns | Vdd = 1.8V, 20%-80% transition |
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 75 MHz, Vdd = 2.25V to 3.63V |
    Product Features and Advantages
    The SiT8924 offers several distinct features and advantages:
    1. Extensive Temperature Range: With support for temperatures from -55°C to 125°C, it is ideal for automotive and industrial applications.
    2. High Accuracy: Frequencies are accurate to six decimal places, ensuring precision in critical applications.
    3. Low Power Consumption: Typical power consumption of 3.8 mA at 1.8V ensures efficient operation.
    4. Industry-Leading G-Sensitivity: 0.1 PPB/G reduces frequency drift caused by mechanical shocks.
    5. LVCMOS/LVTTL Compatibility: Ensures compatibility with various digital circuits.
    6. RoHS and REACH Compliant: Environmentally friendly, Pb-free, Halogen-free, and Antimony-free.
    7. Flexible Drive Strength Settings: Adjustable rise/fall times allow optimization for different loads and jitter conditions.
    Application Case Studies and Usage Recommendations
    Application Case Study:
    The SiT8924 is particularly useful in automotive infotainment systems where reliable clock generation is crucial. By using programmable drive strength, users can adjust the rise/fall times to minimize EMI without sacrificing signal integrity.
    Usage Recommendation:
    To maximize the life span of the device under varying environmental conditions, ensure proper thermal management. Use a capacitor of at least 0.1 µF between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT8924 supports industry-standard package sizes (2.0x1.6, 2.5x2.0, 3.2x2.5, etc.), facilitating easy integration into existing designs. SiTime provides comprehensive support, including application notes and design guides, accessible via their website. Additionally, they offer customization options through their Part Number Generator.
    Common Issues and Solutions
    | Issue

SiT8924AE-83-18E-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-83-18E-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-83-18E-24.000000 SiT8924AE-83-18E-24.000000数据手册

SiT8924AE-83-18E-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879
000649 ¥ 597.753
000650 ¥ 597.753