处理中...

首页  >  产品百科  >  SiT8924AA-32-18E-24.000000

SiT8924AA-32-18E-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-32-18E-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AA-32-18E-24.000000

SiT8924AA-32-18E-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: Product Overview and Analysis
    1. Product Introduction
    The SiT8924 from SiTime Corporation is a cutting-edge automotive-grade oscillator designed to meet stringent AEC-Q100 standards. This product offers exceptional timing precision across various industrial and automotive applications. It supports frequencies ranging from 1 MHz to 110 MHz, with accuracy up to six decimal places. Key features include compatibility with supply voltages between 1.8V and 3.63V, excellent total frequency stability of ±25 ppm, and industry-leading g-sensitivity of 0.1 PPB/G. The SiT8924 is available in multiple standard package sizes (2.0 x 1.6, 2.5 x 2.0, etc.) and is fully compliant with RoHS, REACH, and halogen-free standards.
    2. Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 1 | – | 110 | MHz | – |
    | Frequency Stability | –25 | +25 | –50 | ppm | Includes initial tolerance, aging, and environmental variations |
    | Operating Temperature Range | –40 | – | 125 | °C | Automotive-grade AEC-Q100 (Grade 1) |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | 1.8V, or 2.25V to 3.63V |
    | Current Consumption | – | 3.8 | 4.8 | mA | No-load condition, f = 20 MHz, Vdd = 1.8V |
    | Output High Voltage | 90% | – | – | Vdd | IOH = -2 mA (Vdd = 1.8V) |
    | Input Low Voltage | – | 30% | – | Vdd | Pin 1, OE |
    3. Product Features and Advantages
    The SiT8924 stands out with several unique features:
    - Extreme Temperature Support: With an extended temperature range of -55°C to 125°C, it is ideal for harsh environments.
    - Precision Timing: Accurate to six decimal places, making it suitable for critical applications like collision detection and infotainment systems.
    - Low Power Consumption: Typical current draw of 3.8 mA ensures energy efficiency, especially beneficial in battery-operated vehicles.
    - Industry-Leading Performance Metrics: Exceptional frequency stability and minimal g-sensitivity make it a reliable choice for mission-critical electronics.
    4. Application Case Studies and Usage Tips
    The SiT8924 finds extensive application in automotive ecosystems, including powertrain controls, collision detection systems, and infotainment units. In scenarios requiring precise synchronization, the device’s fast startup time (<10 ms) and glitch-free operation ensure uninterrupted service. For high-capacitive loads, adjusting the programmable drive strength optimizes rise/fall times and mitigates electromagnetic interference (EMI).
    Usage Suggestion: When deploying the SiT8924 in temperature-sensitive locations, consider using thermal management solutions to maintain optimal operating conditions.
    5. Compatibility and Support
    The SiT8924 is compatible with standard LVCMOS/LVTTL outputs, facilitating seamless integration into existing designs. SiTime provides comprehensive support, including technical documentation, software tools, and application notes, ensuring smooth implementation.
    6.

SiT8924AA-32-18E-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-32-18E-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AA-32-18E-24.000000 SiT8924AA-32-18E-24.000000数据手册

SiT8924AA-32-18E-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879
000649 ¥ 597.753
000650 ¥ 597.753