处理中...

首页  >  产品百科  >  SiT8009AC-71-18E-122.880000

SiT8009AC-71-18E-122.880000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8009AC-71-18E-122.880000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8009AC-71-18E-122.880000

SiT8009AC-71-18E-122.880000概述

    SiT8009B High Frequency, Low Power Oscillator
    Product Introduction
    The SiT8009B is a high frequency, low power oscillator designed primarily to replace traditional quartz-based crystal oscillators (XOs). It offers excellent stability, a wide operating temperature range, and significant energy efficiency, making it suitable for advanced electronic systems. This product is ideal for use in critical timing applications across various industries such as telecommunications, networking, and embedded systems.
    Key features include:
    - Full pin-to-pin compatibility with quartz-based oscillators.
    - Exceptional frequency stability of ±20 ppm under typical conditions.
    - Operating temperatures from -40°C to 85°C, with specialized options like -55°C and 125°C for extreme conditions.
    - Very low power consumption at just 4.9 mA typical under 1.8V supply.
    - Fast startup time of 5 ms and standby mode for extended battery life.
    - Compatible with LVCMOS/HCMOS standards.
    - Various standard package sizes for integration flexibility.
    Applications:
    Ideal for environments requiring high reliability and precision, such as GPON/EPON systems, network switches, servers, embedded systems, and general-purpose applications like Ethernet and PCI-E.
    Technical Parameters
    The following table highlights the technical specifications of the SiT8009B:
    | Parameter | Symbol | Min | Typ | Max | Unit | Conditions |
    ||
    | Frequency Range | f | 115 | – | 137 | MHz
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, and temperature variations. |
    | Operating Temperature | Tuse | -40 | – | 85 | °C | Industrial range: -40°C to +85°C. |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 1.98 | V | For 1.5V support, contact SiTime. |
    | Current Consumption | Idd | – | 4.9 | 5.6 | mA | No-load condition, f = 125 MHz, Vdd = 1.8V. |
    | Standby Current | Istd | – | 0.6 | 1.3 | µA | ST̅ = GND, Vdd = 1.8V, Output weakly pulled down. |
    | Output High Voltage | VOH | – | 90% | – | Vdd | IOH = -4 mA (Vdd = 3.0V or 3.3V). |
    | Output Low Voltage | VOL | – | 10% | – | Vdd | IOL = 4 mA (Vdd = 3.0V or 3.3V). |
    Product Features and Advantages
    The SiT8009B stands out due to several advantages:
    - Drop-in Replacement: Perfect fit for existing quartz oscillators without modification.
    - Improved Stability: ±20 ppm frequency stability ensures consistent performance across varying environmental conditions.
    - Low Power Consumption: Reduces power demand, extending battery life in portable systems.
    - Fast Startup: Minimal delays during initialization ensure smooth operations.
    - Enhanced Reliability: Operates reliably in challenging thermal environments.
    - Green Design: RoHS and REACH compliance ensures environmentally friendly production.
    These features make the SiT8009B a competitive choice in applications where space and power are critical constraints.
    Application

SiT8009AC-71-18E-122.880000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8009AC-71-18E-122.880000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8009AC-71-18E-122.880000 SiT8009AC-71-18E-122.880000数据手册

SiT8009AC-71-18E-122.880000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879
000649 ¥ 597.753
000650 ¥ 597.753