处理中...

首页  >  产品百科  >  SiT1602AC-83-18S-74.250000Y

SiT1602AC-83-18S-74.250000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 74.25MHz
供应商型号: 10A-SIT1602AC-83-18S-74.250000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-83-18S-74.250000Y

SiT1602AC-83-18S-74.250000Y概述

    # SiT1602 Low Power, Standard Frequency Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT1602 is a low-power, standard-frequency oscillator developed by SiTime Corporation, renowned for its innovative timing solutions. This oscillator is designed to cater to a broad spectrum of electronic applications, including consumer electronics, communication systems, and industrial equipment. Key features include 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile across different system requirements. Its compatibility with both LVCMOS and HCMOS outputs ensures seamless integration into existing designs.
    Main Features:
    - Wide Frequency Range: Supports 51 precise standard frequencies.
    - Excellent Frequency Stability: Up to ±20 PPM, with optional upgrades to ±25 PPM and ±50 PPM.
    - Low Power Consumption: Typical current draw of 3.6 mA.
    - Standby Mode: Reduces current consumption further, extending battery life.
    - Rapid Startup: Achieves full operation in 5 ms from power-on.
    - RoHS and REACH Compliant: Environmentally friendly materials.
    Application Areas:
    The SiT1602 is ideal for applications such as digital still cameras (DSC), high-speed storage devices (SSD), network communications (GPON, EPON), and other systems requiring precise timing solutions. It is also suited for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    Below is a concise summary of key technical specifications extracted from the product manual:
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Frequency Range | 3.75 | N/A | 77.76 | MHz | 51 standard frequencies |
    | Frequency Stability | -20 | N/A | +20 | PPM | Includes initial tolerance, aging, and temperature variations |
    | Operating Temperature | -20 | N/A | +70 | °C | Extended Commercial (-40 to +85°C available) |
    | Supply Voltage | 1.62 | N/A | 3.63 | V | 2.25–3.63 V range |
    | Current Consumption | N/A | 3.6 | N/A | mA | No-load condition, Vdd = 2.8–3.3 V |
    | Startup Time | N/A | 5 | N/A | ms | Measured from power-on |
    Additionally, the oscillator boasts excellent RMS Period Jitter (up to 1.76 ps) and Phase Jitter (up to 0.9 ps), ensuring minimal timing errors under varying conditions.
    Product Features and Advantages
    The SiT1602 stands out due to its cutting-edge advantages:
    1. Instant Customization: Through Time Machine II, users can configure oscillators to match specific design needs without delays.
    2. Energy Efficiency: Low power consumption ensures extended battery life, making it ideal for portable and mobile devices.
    3. Robust Design: Operates reliably across wide temperature ranges and under various electrical conditions.
    4. Compatibility: Available in multiple standardized packages (e.g., 2.0 × 1.6 mm to 7.0 × 5.0 mm), ensuring ease of integration.
    5. Advanced Drive Strength Control: Allows customization of rise/fall times for optimal performance and EMI management.
    Its pin-to-pin compatibility with quartz-based oscillators makes migration simpler, reducing design risks and costs.
    Application Cases and Use Suggestions
    The SiT1602 is used extensively in high-demand applications where precise timing is critical. Here are some practical examples:
    - Consumer Electronics: Tablets, e-books, and SSDs benefit from the SiT1602’s ability to handle high-speed data transfers.
    - Networking: Devices like GPON and EPON leverage its stability in critical communication links.

    Use Suggestions:
    - When selecting the correct drive strength, refer to the provided tables to balance rise/fall times with output load requirements.
    - Alwa

SiT1602AC-83-18S-74.250000Y参数

参数
扩频带宽 -
频率 74.25MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm

SiT1602AC-83-18S-74.250000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-83-18S-74.250000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-83-18S-74.250000Y SiT1602AC-83-18S-74.250000Y数据手册

SiT1602AC-83-18S-74.250000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972