处理中...

首页  >  产品百科  >  SiT1618AA-31-25E-9.830400

SiT1618AA-31-25E-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-31-25E-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-31-25E-9.830400

SiT1618AA-31-25E-9.830400概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It offers a wide range of frequencies between 7.3728 MHz and 48 MHz, catering to industrial, medical, automotive, avionics, and other demanding high-temperature applications. Designed to deliver exceptional performance in challenging environments, this oscillator provides stability and reliability across a broad spectrum of conditions.
    Main Features:
    - Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Operates with supply voltages ranging from 1.8V to 3.3V.
    - Operates reliably in temperatures from -40°C to 125°C; optional -55°C models are also available.
    - Exceptional total frequency stability as low as ±20 ppm.
    - Ultra-low power consumption of 3.4 mA typical at 1.8V.
    - Compatible with LVCMOS/LVTTL outputs.
    - Available in industry-standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Offers instant sampling through Time Machine II and field programmable oscillators.
    - Compliant with RoHS, REACH standards, and free of lead, halogens, and antimony.

    Application Areas:
    - Industrial sensors, including temperature and pressure sensors.
    - Programmable Logic Controllers (PLCs).
    - Motor servo systems.
    - Outdoor networking equipment.
    - Medical video cameras.
    - Asset tracking systems.
    Technical Parameters
    The SiT1618's technical specifications include the following:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | MHz |
    | Output Frequency Range | 7.3728 | - | 48 | MHz |
    | Frequency Stability | ppm |
    | - Inclusive of initial tolerance, 1st year aging, temp., power, load | -20 | -20 to +20 | +20 | ppm |
    | Operating Temperature | °C |
    | Operating Temperature Range | -40 | -40 to +125 | +125 | °C |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption | mA |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA |
    Additional features include:
    - LVCMOS/LVTTL compatible output.
    - Duty cycle range of 45% to 55%.
    - Rise/Fall time from 1.0 to 3.0 ns depending on supply voltage.
    Product Features and Advantages
    The SiT1618 stands out due to its advanced capabilities:
    - Wide Frequency Support: Offers 33 standard frequencies to fit diverse application needs.
    - Enhanced Reliability: Excellent total frequency stability as low as ±20 ppm ensures accurate timing under varying conditions.
    - Low Power Consumption: The low power draw of 3.4 mA at 1.8V reduces overall system energy requirements.
    - Robust Packaging: Available in various industry-standard sizes, providing flexibility in design.
    - Field Programmability: Supports Time Machine II programming for rapid prototyping and customization.
    - Environmental Compliance: RoHS, REACH compliant, and free from hazardous substances.
    Its robust performance makes it ideal for high-stress environments, ensuring stable and reliable operation.
    Application Cases and Use Recommendations
    The SiT1618 is ideal for numerous critical applications:
    - Industrial Sensors: For precision timing in temperature and pressure sensors.
    - Motor Servo Systems: To ensure synchronized movement in robotic arms and automated machinery.
    - Networking Equipment: Enhances data transfer accuracy and speed in outdoor network infrastructure.
    Use Recommendations:
    - Ensure proper dec

SiT1618AA-31-25E-9.830400参数

参数
频率 9.8304MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-31-25E-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-31-25E-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-31-25E-9.830400 SiT1618AA-31-25E-9.830400数据手册

SiT1618AA-31-25E-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+¥ 52
35+¥ 46.222
100+¥ 41.61
500+¥ 39.672
库存: 1000
起订量: 5 增量: 1
交货地:
合计: ¥260.00
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972