处理中...

首页  >  产品百科  >  SiT1618AA-11-18E-11.059200

SiT1618AA-11-18E-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-11-18E-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-11-18E-11.059200

SiT1618AA-11-18E-11.059200概述

    Smart Timing Choice™: SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile high-temperature oscillator designed to deliver reliable performance across various industrial, automotive, and high-temperature applications. This oscillator offers precise timing solutions for mission-critical applications such as industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems. With support for standard frequencies ranging from 7.3728 MHz to 48 MHz, the SiT1618 ensures flexibility in integration across multiple industries where timing stability and power efficiency are critical.
    Technical Parameters
    The SiT1618's key technical specifications include:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Operating Temperature | -40°C | N/A | +125°C
    | Frequency Stability | -20 | N/A | +20 | ppm |
    | Current Consumption | 0.6 | 3.4 | 8.5 | μA/mA |
    | Jitter (RMS) | N/A | 1.6 | 4 | ps |
    Key highlights:
    - Wide Frequency Range: Offers 33 standard frequencies.
    - Excellent Frequency Stability: Maintains ±20 ppm total stability over operating conditions.
    - Wide Operating Voltage Range: Operates efficiently between 1.62 V and 3.63 V.
    - Environmental Compliance: RoHS, REACH, Pb-free, halogen-free, and antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with several unique features:
    1. Programmable Drive Strength: Allows fine-tuning of rise/fall times for EMI reduction and jitter minimization.
    2. Instant Sampling Capabilities: Supported by Time Machine II, enabling rapid prototyping and real-time customization.
    3. Versatile Output Modes: Supports Output Enable (OE), Standby (ST), and No Connect (NC) configurations for tailored functionality.
    4. Advanced Performance Metrics: Features "no runt" pulses and "no glitch" output during startup and resume, ensuring reliability in harsh environments.
    Its market competitiveness stems from its ability to balance cost-effectiveness with robust performance under extreme conditions, making it ideal for challenging applications.
    Application Case Studies and Usage Suggestions
    The SiT1618 finds widespread application in scenarios demanding high-precision timing and stable performance under varying environmental conditions. Some notable use cases include:
    - Automotive: Utilized in engine control units and advanced driver assistance systems (ADAS) requiring minimal jitter and thermal stability.
    - Industrial: Serves in harsh outdoor environments like networking switches or motor servo controllers.
    - Medical: Used in high-definition video cameras and asset tracking systems where reliability is paramount.
    Usage suggestions:
    - Optimize drive strength for specific capacitive loads to balance EMI and jitter requirements.
    - Implement the appropriate OE or ST modes to enhance power efficiency without compromising responsiveness.
    - Ensure compatibility with output drivers by selecting optimal rise/fall times based on load characteristics.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces and adheres to industry-packaging standards such as 2.0 x 1.6 mm to 7.0 x 5.0 mm. SiTime offers comprehensive support through its field programmable devices and user-friendly tools like the Time Machine II.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor frequency stability | Verify supply voltage and ambient temperature. |
    | Excessive current consumption | Check for short circuits or in

SiT1618AA-11-18E-11.059200参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 1.98V
最小工作电压 1.62V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-11-18E-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-11-18E-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-11-18E-11.059200 SiT1618AA-11-18E-11.059200数据手册

SiT1618AA-11-18E-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972