处理中...

首页  >  产品百科  >  SiT1618AA-21-XXS-9.830400

SiT1618AA-21-XXS-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-21-XXS-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-21-XXS-9.830400

SiT1618AA-21-XXS-9.830400概述

    Smart Timing Choice™: Introducing the SiT1618 Standard Frequency, High-Temperature Oscillator
    The SiT1618 from SiTime Corporation is a versatile and reliable standard frequency, high-temperature oscillator designed to meet the demands of industrial, medical, automotive, avionics, and other high-temperature environments. This innovative product provides exceptional performance under challenging conditions while ensuring compatibility and ease of integration.
    Product Introduction
    The SiT1618 is a highly stable oscillator with support for 33 standard frequencies ranging from 7.3728 MHz to 48 MHz. It operates seamlessly across a wide temperature range, making it ideal for demanding applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. With its robust design and advanced features, the SiT1618 stands out as a top choice for precision timing solutions.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | - | 48 | MHz | 33 standard frequencies |
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm | Inclusive of all environmental factors |
    | Operating Temperature | Tuse | -40 | - | 125 | °C | Automotive grade |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V | Full range |
    | Current Consumption | Idd | - | 3.4 | - | mA | No load, f=20 MHz |
    | Output Characteristics | Duty Cycle | 45 | 50 | 55 | % | Across all Vdd |
    | RMS Phase Jitter | Tphj | - | 0.5 | 2 | ps | f=40 MHz |
    Additional details, such as startup time (Tstart ≤ 5ms), enable/disable time (Toe ≤ 162ns), and compliance with industry standards (RoHS, REACH), further enhance its reliability.
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Support: Offers 33 standard frequencies to cater to diverse applications.
    - Exceptional Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical power draw of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatibility: Ensures seamless integration with various digital interfaces.
    - Flexible Packaging Options: Available in industry-standard dimensions (2.0x1.6mm to 7.0x5.0mm).
    Market Competitiveness:
    The SiT1618 outperforms competitors in harsh environments due to its wide operating temperature range (-40°C to 125°C) and excellent frequency stability. Its programmable drive strength feature adds another layer of flexibility, allowing users to tailor performance to specific application requirements.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial Sensors: Reliable timing ensures accurate data acquisition under fluctuating temperatures.
    - Automotive Electronics: Ideal for infotainment systems and engine control units.
    - Medical Imaging Equipment: Provides stable clock signals for video cameras and imaging modules.
    Usage Suggestions:
    1. Environmental Conditioning: Ensure proper thermal management when operating in extreme temperature zones.
    2. Capacitor Placement: Always include a 0.1µF decoupling capacitor between Vdd and GND.
    3. Pull-Up Resistors: Use a 10kΩ resistor on Pin 1 for OE/ST/NC modes to prevent floating inputs.
    Compatibility and Support
    The SiT1618 is fully compatible with existing PC

SiT1618AA-21-XXS-9.830400参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 9.8304MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-21-XXS-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-21-XXS-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-21-XXS-9.830400 SiT1618AA-21-XXS-9.830400数据手册

SiT1618AA-21-XXS-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972