处理中...

首页  >  产品百科  >  SiT8008AI-11-XXE-80.000000D

SiT8008AI-11-XXE-80.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 80MHz QFN 贴片安装 2mm*250cm*750μm
供应商型号: 10A-SIT8008AI-11-XXE-80.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-11-XXE-80.000000D

SiT8008AI-11-XXE-80.000000D概述

    SiT8008 Low Power Programmable Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT8008 is a low-power programmable oscillator designed by SiTime Corporation, a leader in timing solutions. This oscillator offers precise frequency generation with a range of 1 MHz to 110 MHz and an accuracy of up to six decimal places. It finds applications across a broad spectrum including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), and networking devices like GPON and EPON. With its ability to operate in extended commercial and industrial temperature ranges (-40°C to +85°C), it is particularly suited for environments demanding reliable performance under varying conditions.
    Technical Parameters
    The SiT8008's key technical specifications include:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, temperature variations, and supply voltage).
    - Operating Temperature Range: -20°C to +70°C (Extended Commercial), -40°C to +85°C (Industrial).
    - Supply Voltage: Supports multiple voltages from 1.62V to 3.63V, with current consumption as low as 3.6 mA typical.
    - LVCMOS/HCMOS Compatible Output: Ensures compatibility with most systems.
    - Rise/Fall Time: Adjustable based on output load and drive strength.
    Product Features and Advantages
    1. Programmable Frequency: Allows users to set any frequency between 1 MHz and 110 MHz with precision.
    2. Excellent Stability: Provides a total frequency stability as low as ±20 ppm, crucial for high-precision applications.
    3. Low Power Consumption: Operates with minimal current draw, making it ideal for battery-powered devices.
    4. Programmable Drive Strength: Offers flexibility in managing output rise/fall times, improving jitter performance and reducing electromagnetic interference (EMI).
    5. Industry-Standard Packaging: Available in various package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    6. Instant Sample Availability: Users can instantly receive customized samples using Time Machine II and field programmable oscillators.
    Application Case Studies and Usage Recommendations
    The SiT8008 excels in applications requiring high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet. Its high stability and programmability make it suitable for advanced timing needs in telecommunications and consumer electronics.
    Usage Recommendations:
    - For high-capacitive loads, adjust the drive strength to ensure optimal performance.
    - Implementing pull-up resistors of less than 10 kΩ between OE/ST pin and Vdd is recommended in high-noise environments.
    - Use a capacitor value of 0.1 µF between Vdd and GND to stabilize power supply.
    Compatibility and Support
    SiT8008 ensures compatibility with a wide range of electronic components due to its LVCMOS/HCMOS compatibility. SiTime provides robust support, including technical documentation, programming tools, and field service assistance to aid customers in integration and troubleshooting.
    Common Issues and Solutions
    - Problem: High EMI levels.
    Solution: Adjust the drive strength to slow down rise/fall times.
    - Problem: Jitter issues.
    Solution: Increase the drive strength to achieve faster rise/fall times.
    - Problem: Excessive current consumption.
    Solution: Optimize the supply voltage and ensure proper bypassing with capacitors.
    Summary and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out for its versatility, stability, and energy efficiency. Its adaptability to different environments and applications makes it a top choice for engineers seeking precise timing solutions. The product's instant sampling capability and comprehensive support from SiTime further enhance its appeal. We highly recomm

SiT8008AI-11-XXE-80.000000D参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 80MHz
最大工作电压 3.63V
长*宽*高 2mm*250cm*750μm
通用封装 QFN
安装方式 贴片安装
包装方式 卷带包装

SiT8008AI-11-XXE-80.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-11-XXE-80.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-11-XXE-80.000000D SiT8008AI-11-XXE-80.000000D数据手册

SiT8008AI-11-XXE-80.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972