处理中...

首页  >  产品百科  >  SiT1618AA-83-XXE-14.318180

SiT1618AA-83-XXE-14.318180

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 14.31818MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-XXE-14.318180
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-XXE-14.318180

SiT1618AA-83-XXE-14.318180概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, avionics, and other high-temperature applications. It offers reliable performance across a wide range of temperatures and provides users with a highly flexible solution for their timing needs. With its robust design and comprehensive features, the SiT1618 serves a variety of applications including industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The technical specifications of the SiT1618 are outlined below:
    | Parameter | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range 33 standard frequencies |
    7.3728 48 | MHz |
    | Frequency Stability | Fstab | -20 +20 | ppm |
    -25 +25 | ppm |
    -30 +30 | ppm |
    -50 +50 | ppm |
    | Operating Temperature | Tuse | -40 +125 | °C |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA |
    | Output Enable Current | Iod | - 4.1 | mA |
    | Standby Current | Istd | - | 2.6 | 8.5 | µA |
    | Duty Cycle | DC | 45 55 | % |
    | Rise/Fall Time | Tr/Tf | - | 1.0 | 3.0 | ns |
    | Output High Voltage | VOH | 90 | - | - | % of Vdd |
    | Output Low Voltage | VOL | - | - | 10 | % of Vdd |
    All electrical specifications are based on a 15 pF output load, unless otherwise stated.
    Product Features and Advantages
    The SiT1618 offers several distinct advantages:
    - Wide Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz, making it versatile for different application requirements.
    - Robust Temperature Performance: Operates within a temperature range of -40°C to 125°C, ensuring reliability in extreme conditions.
    - Exceptional Frequency Stability: Provides excellent total frequency stability as low as ±20 ppm, ensuring precise timing.
    - Low Power Consumption: Features a typical power consumption of 3.4 mA at 1.8V, contributing to energy-efficient designs.
    - Compatibility: Supports LVCMOS/LVTTL outputs and various industry-standard packages.
    - Field Programmability: Users can customize the frequency through field programming, offering flexibility for prototyping and real-time adjustments.
    - Environmental Compliance: RoHS and REACH compliant, with Pb-free, Halogen-free, and Antimony-free packaging.
    Application Case Studies and Recommendations
    The SiT1618 is well-suited for a variety of applications, including:
    - Industrial Sensors: Ideal for harsh environments requiring precise timing.
    - Medical Video Cameras: Ensures stable and reliable video signal transmission.
    - Outdoor Networking Equipment: Capable of withstanding high temperatures and environment

SiT1618AA-83-XXE-14.318180参数

参数
扩频带宽 -
频率 14.31818MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-XXE-14.318180厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-XXE-14.318180数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-XXE-14.318180 SiT1618AA-83-XXE-14.318180数据手册

SiT1618AA-83-XXE-14.318180封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972