处理中...

首页  >  产品百科  >  SiT8008AI-73-25S-18.432000D

SiT8008AI-73-25S-18.432000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 18.432MHz
供应商型号: 10A-SIT8008AI-73-25S-18.432000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-73-25S-18.432000D

SiT8008AI-73-25S-18.432000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator designed to cater to a wide range of electronic applications requiring precise timing solutions. This oscillator stands out due to its ability to produce frequencies ranging from 1 MHz to 110 MHz with six-decimal accuracy. It is ideal for use in digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and various other high-performance systems.
    The SiT8008 operates across a broad temperature range (-40°C to 85°C) and excels in environments demanding high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet (100M/1G/10G). With a total frequency stability as low as ±20 ppm, the oscillator ensures exceptional precision under varying conditions. Additionally, it supports a range of supply voltages, making it highly adaptable to different system designs.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Output Enable Current 4 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    | Duty Cycle | 45 55 | % |
    | Jitter (RMS Phase Jitter) 0.5 | 2 | ps |
    Product Features and Advantages
    The SiT8008 offers several distinct advantages that make it a standout choice in the oscillator market:
    1. Programmable Drive Strength: Users can adjust the output drive strength to optimize performance based on specific application needs, enhancing EMI reduction, jitter management, and driving larger capacitive loads.
    2. LVCMOS/HCMOS Compatibility: Ensures seamless integration with a variety of existing hardware platforms.
    3. Industry-Standard Packages: Available in multiple sizes (2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm), offering flexibility in PCB design.
    4. Field Programmability: Allows for real-time customization via the Time Machine II programmer, facilitating quick prototyping and production adjustments.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds application in diverse sectors where high precision and reliability are paramount. For instance, in high-speed data communication systems, the oscillator ensures stable clock signals despite varying environmental conditions.
    Usage Suggestion: When integrating the SiT8008 into a design, consider the intended output load and drive strength requirements. Use the provided tables to select the appropriate configuration that balances power consumption and performance needs. Ensure proper grounding techniques by adding a 0.1 µF capacitor between Vdd and GND to mitigate noise.
    Compatibility and Support
    The SiT8008 is fully compliant with industry standards such as Pb-free, RoHS, and REACH. It is compatible with a wide array of other components and devices, ensuring smooth integration into existing systems. SiTime provides comprehensive technical support and maintains a robust service infrastructure for customers worldwide.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive

SiT8008AI-73-25S-18.432000D参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 18.432MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS

SiT8008AI-73-25S-18.432000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-73-25S-18.432000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-73-25S-18.432000D SiT8008AI-73-25S-18.432000D数据手册

SiT8008AI-73-25S-18.432000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972