处理中...

首页  >  产品百科  >  SiT1618AA-13-XXE-36.000000

SiT1618AA-13-XXE-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-XXE-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-XXE-36.000000

SiT1618AA-13-XXE-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator manufactured by SiTime Corporation. It is designed to operate reliably in extreme environmental conditions, making it ideal for industrial, medical, automotive, avionics, and other high-temperature applications. This device provides highly stable frequency outputs across a broad temperature range, ensuring precise timing solutions for demanding environments.
    Key product types include:
    - Standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V.
    - Operating temperatures spanning -40°C to 125°C, with an optional -55°C range.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Electrical Characteristics
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | +20 | -30/+30 | ppm | Includes initial tolerance, 1st year aging, and variations over temp/load. |
    | Operating Temperature | -40 | +125 °C | Automotive-grade range |
    | Supply Voltage | 1.62 | 3.63 V | 1.8V to 3.3V |
    | Current Consumption (no load) 3.4 | 4.5 | mA | Vdd = 1.8V |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V |
    | LVCMOS/LVTTL Compatible Output Compatible |
    Package Options
    - Standard package dimensions: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², 7.0 x 5.0 mm².
    Unique Features
    - Instant sample availability via Time Machine II and field programmable oscillators.
    - Compliant with RoHS, REACH standards; Pb-free, halogen-free, antimony-free.
    Product Features and Advantages
    The SiT1618 offers several advantages:
    1. Stable Frequency: Provides ±20 ppm total frequency stability, ensuring precision even under varying conditions.
    2. Low Power Consumption: Consumes as little as 3.4 mA typical at 1.8V, reducing power demand in energy-sensitive applications.
    3. Versatile Outputs: Compatible with LVCMOS/LVTTL, offering flexibility for various digital interfaces.
    4. Wide Operating Range: Supports -40°C to 125°C operating temperature, making it suitable for harsh environments.
    5. Field Programmability: Capable of on-demand frequency programming and customization via Time Machine II.
    6. Compliance: Adheres to industry standards like RoHS, REACH, Pb-free, halogen-free, and antimony-free.
    Its robust design and compatibility make it a competitive choice in high-reliability applications such as industrial sensors and automotive electronics.
    Application Cases and Usage Suggestions
    Example 1: Industrial Sensors
    The SiT1618 is widely used in industrial sensors where stable frequency outputs are crucial for accurate measurements. It ensures uninterrupted operation even in fluctuating temperature conditions.
    Usage Suggestion: Utilize the standby mode (ST) to reduce power consumption during idle periods, extending battery life in battery-powered sensor nodes.
    Example 2: Medical Video Ca

SiT1618AA-13-XXE-36.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 36MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-13-XXE-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-XXE-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-XXE-36.000000 SiT1618AA-13-XXE-36.000000数据手册

SiT1618AA-13-XXE-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972