处理中...

首页  >  产品百科  >  SiT1618AA-18-XXS-25.000000

SiT1618AA-18-XXS-25.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 25MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-18-XXS-25.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-18-XXS-25.000000

SiT1618AA-18-XXS-25.000000概述

    Product Introduction: Standard Frequency, High Temperature Oscillator (SiT1618)
    The SiT1618 is a standard frequency, high temperature oscillator designed by SiTime Corporation, offering reliable timing solutions across a wide range of industrial and demanding environmental applications. It provides high-frequency accuracy and excellent temperature stability, making it ideal for mission-critical systems such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Key Features:
    - Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Support: Operates efficiently on supply voltages ranging from 1.8V to 3.3V.
    - Temperature Range: Handles operating temperatures from -40°C to 125°C, with an optional -55°C capability.
    - Stability: Exceptional total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Consumes only 3.4 mA typical at 1.8V.
    - Interface Compatibility: Compatible with LVCMOS/LVTTL outputs.
    - Packaging Flexibility: Available in industry-standard packages like 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Sampling Convenience: Provides instant sampling through Time Machine II and field programmable oscillators.
    - Environmental Compliance: Complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit | Conditions |
    |
    | Frequency Range | 7.3728 48 | MHz | Includes 33 standard frequencies |
    | Frequency Stability | -20 +20 | ppm | Inclusive of initial tolerance and aging |
    | Operating Temperature Range | -40 +125 | °C | Extended Industrial and Automotive |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA | Vdd = 1.8V |
    | Jitter (RMS Period Jitter) | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    | Jitter (Peak-to-Peak Period Jitter)| - | 12 | 20 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    Product Features and Advantages
    The SiT1618 stands out due to its robust design and extensive features:
    - Wide Frequency Range: Supports a comprehensive list of standard frequencies to meet diverse application requirements.
    - Enhanced Temperature Stability: Capable of operating in extreme environments (-40°C to 125°C), ensuring reliability in harsh conditions.
    - Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
    - Industry Compliance: Compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards, ensuring environmental friendliness.
    - Instant Sampling: Offers flexibility with Time Machine II and field programmable options, allowing quick prototyping and customization.
    Application Case Studies and Usage Recommendations
    The SiT1618 finds its place in several high-demand scenarios:
    - Industrial Sensors: Utilized in harsh environments where precise timing is essential.
    - Medical Equipment: Used in medical imaging devices requiring stable oscillations.
    - Networking Gear: Ideal for outdoor network infrastructure due to its temperature tolerance.
    Usage Recommendations:
    - Ensure correct pin configuration for OE, ST, or NC based on application requi

SiT1618AA-18-XXS-25.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 25MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-18-XXS-25.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-18-XXS-25.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-18-XXS-25.000000 SiT1618AA-18-XXS-25.000000数据手册

SiT1618AA-18-XXS-25.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972