处理中...

首页  >  产品百科  >  SiT1618AE-72-XXS-8.000000

SiT1618AE-72-XXS-8.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 8MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-72-XXS-8.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-72-XXS-8.000000

SiT1618AE-72-XXS-8.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, and avionics applications. It is particularly suited for environments requiring stable performance across a wide temperature range. The SiT1618 offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it a versatile choice for various electronic systems.
    Key features include:
    - Operates within an industrial temperature range of -40°C to 125°C.
    - Excellent total frequency stability as low as ±20 ppm.
    - Low power consumption of 3.4 mA typical at 1.8V.
    - Compatible with LVCMOS/LVTTL standards.
    - Available in multiple industry-standard packages.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Output Frequency Range 33 std. freq. MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, temp., and voltage/load variations |
    | Operating Temperature Range | -40 +125 | °C | Extended Industrial (-40°C to +105°C) or Automotive (-40°C to +125°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Supports voltages between 1.8V and 3.63V |
    | Current Consumption (No Load) 3.4 | 4 | mA | f = 20 MHz, Vdd = 1.8V |
    | Duty Cycle | 45 | 50 | 55 | % | All Vdds |
    Additional Details
    - Output Enable/Standby: Can be programmed for OE, ST, or NC modes.
    - Jitter: Low RMS phase jitter ensures minimal timing errors.
    - Thermal Management: Designed to maintain performance under thermal stress.
    Product Features and Advantages
    The SiT1618 stands out with its robustness and flexibility:
    - Wide Frequency Range: Catering to diverse applications such as industrial sensors, motor servo systems, and medical imaging.
    - Advanced Stability: ±20 ppm stability ensures reliable performance in varying conditions.
    - Energy Efficiency: Low power consumption makes it ideal for battery-powered devices.
    - Industry Compatibility: Compatible with popular LVCMOS/LVTTL standards.
    - Customization: Offers flexibility through its programmable features and customizable drive strength.
    Application Case Studies and Recommendations
    Application Examples
    1. Industrial Sensors: High precision timing is crucial for accurate sensor readings.
    2. Motor Control: Reliable performance in harsh conditions improves motor efficiency.
    3. Medical Equipment: Stable oscillators ensure consistent imaging quality.
    Practical Usage Tips
    - Optimal Package Selection: Choose the appropriate package size based on application space constraints.
    - Correct Drive Strength Setting: Adjust the drive strength to optimize rise/fall times according to capacitive loads.
    Compatibility and Support
    The SiT1618 is compatible with most industry-standard boards and interfaces. SiTime provides comprehensive technical support, including software tools like the Time Machine II for easy programming and configuration. Additionally, they offer extensive documentation and quick response customer service.
    Common Issues and Solutions
    | Issue | Solution

SiT1618AE-72-XXS-8.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 8MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-72-XXS-8.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-72-XXS-8.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-72-XXS-8.000000 SiT1618AE-72-XXS-8.000000数据手册

SiT1618AE-72-XXS-8.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972