处理中...

首页  >  产品百科  >  SiT1618AE-28-33E-36.000000

SiT1618AE-28-33E-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-28-33E-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-28-33E-36.000000

SiT1618AE-28-33E-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for industrial, medical, automotive, avionics, and other high-temperature applications. It offers precise frequency generation and excellent thermal stability, making it ideal for environments where precision and reliability are critical. With a wide operating temperature range of -40°C to 125°C, it ensures stable performance under extreme conditions. The SiT1618 is commonly used in applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | 0 | +20 | ppm | Includes initial tolerance, 1st year aging, and variations |
    | Operating Temperature | -40 +125 | °C | Extended industrial and automotive |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption (No Load) 3.4 | 4.5 | mA | f = 20 MHz, Vdd = 1.8V |
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V |
    | Rise/Fall Time (20%-80%) 1.0 | 3.0 | ns | Vdd = 2.25V - 3.63V |
    The SiT1618 is available in multiple package options (2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm) and supports a variety of drive strengths for optimized performance.
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Temperature Stability: Excellent total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typically consumes 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatible Output: Ensures seamless integration with various digital circuits.
    - Field Programmable Oscillators: Instant sampling available via Time Machine II.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Market Competitiveness:
    The SiT1618's robust performance, coupled with its ability to operate in extreme temperature conditions, makes it a preferred choice for mission-critical applications requiring high reliability and accuracy.
    Application Cases and Usage Recommendations
    Applications:
    - Industrial Sensors: Ensure accurate timing for data acquisition and control systems.
    - Medical Video Cameras: Provide stable clock signals for imaging processing.
    - Outdoor Networking Equipment: Maintain reliable communication in harsh environmental conditions.
    Usage Recommendations:
    - Thermal Management: Implement proper heat dissipation strategies to maintain optimal performance.
    - Capacitor Placement: Use a capacitor of 0.1 µF or higher between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1618 is fully compatible with LVCMOS/LVTTL logic families, ensuring easy integration into existing designs. SiTime provides comprehensive technical support, including field programmable devices for custom configurations.
    Common Issues and Solutions
    | Problem | Solution |

    | High jitter | Optimize PCB layout and ensure proper decoupling. |
    | Inconsistent output | Verify the correct configuration of OE/ST/NC pins. |
    | Excessive current consumption | Check the load capacitance and a

SiT1618AE-28-33E-36.000000参数

参数
频率 36MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-28-33E-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-28-33E-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-28-33E-36.000000 SiT1618AE-28-33E-36.000000数据手册

SiT1618AE-28-33E-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972