处理中...

首页  >  产品百科  >  SiT1618AE-71-25N-36.000000

SiT1618AE-71-25N-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-71-25N-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-71-25N-36.000000

SiT1618AE-71-25N-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high-temperature oscillator designed by SiTime Corporation. This oscillator offers a wide range of selectable frequencies between 7.3728 MHz and 48 MHz and is capable of operating across a broad temperature spectrum. The product is suitable for industrial, medical, automotive, and avionics applications where reliability and precision are critical. Whether it's used in sensor technologies, industrial automation systems, or medical imaging equipment, the SiT1618 ensures optimal performance under extreme conditions.
    Technical Parameters
    The technical specifications of the SiT1618 are as follows:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | N/A | +20 | ppm |
    | Operating Temperature | -40 | N/A | 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | - | 3.4 | - | mA (at 1.8V) |
    | Output Characteristics | Compatible | N/A | N/A | LVCMOS/LVTTL |
    Other notable features include:
    - Instant sampling with Time Machine II and field programmable oscillators.
    - RoHS and REACH compliance, free from lead, halogens, and antimony.
    - Standby current down to 0.6 μA at 1.8V supply voltage.
    Product Features and Advantages
    The SiT1618 stands out for its exceptional frequency stability (±20 ppm) and ultra-low power consumption, making it ideal for energy-sensitive applications. Its wide supply voltage range (1.8V to 3.3V) ensures compatibility with various electronic systems. Additionally, the SiT1618’s ability to maintain accurate timing even at extreme temperatures (-40°C to 125°C) highlights its robust design and superior performance in demanding environments.
    Application Cases and Usage Recommendations
    The SiT1618 is commonly utilized in scenarios requiring precise timing solutions, such as in industrial sensors, outdoor networking equipment, and medical imaging systems. For example, in an industrial automation setup, the SiT1618 can be employed to synchronize multiple actuators and sensors accurately, ensuring consistent operations. To maximize its efficiency, users should ensure that the output load capacitance is kept consistent across applications to prevent potential drift in frequency stability.
    Compatibility and Support
    The SiT1618 integrates seamlessly with a variety of electronics due to its industry-standard packages and voltage ranges. SiTime provides comprehensive support including software tools like the Time Machine II for quick prototyping and configuration adjustments. Field service engineers and technical support are readily available to address any user concerns.
    Common Issues and Solutions
    Some common issues include incorrect pin configuration or overheating due to improper thermal management. Users should ensure proper connection configurations per the datasheet and implement adequate cooling measures for prolonged usage. If an output glitch occurs during startup, adjusting the drive strength setting according to the provided tables can resolve the issue.
    Summary and Recommendation
    The SiT1618 oscillator excels in areas such as frequency stability, low power consumption, and operational resilience in extreme environments. It is particularly recommended for mission-critical applications that demand high precision and dependability. Given its comprehensive features and reliable performance, the SiT1618 is an excellent choice for integrating into complex electronic designs.
    This article aims to provide a clear understanding of the SiT1618's ca

SiT1618AE-71-25N-36.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 36MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-71-25N-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-71-25N-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-71-25N-36.000000 SiT1618AE-71-25N-36.000000数据手册

SiT1618AE-71-25N-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972