处理中...

首页  >  产品百科  >  SiT1618AE-82-XXS-9.843750

SiT1618AE-82-XXS-9.843750

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 9.84375MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-XXS-9.843750
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-XXS-9.843750

SiT1618AE-82-XXS-9.843750概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator manufactured by SiTime Corporation. Designed for extreme operating conditions, the SiT1618 offers reliable performance in environments ranging from industrial sensors to automotive applications. With a wide operating temperature range and excellent total frequency stability, the SiT1618 is a versatile solution for various industries including medical equipment, networking infrastructure, and avionics.
    Key Features:
    - Operates across 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Available supply voltages include 1.8V, 2.5V to 3.3V.
    - Supports operating temperatures from -40°C to 125°C.
    - Exceptional frequency stability up to ±20 ppm.
    - Compatible with LVCMOS/LVTTL outputs.
    - RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Applications:
    Industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, asset tracking systems, and other high-temperature applications.
    Technical Parameters
    The SiT1618's technical specifications are listed below:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, 1st-year aging, and temperature variations |
    | Operating Temperature Range | -40 +125 | °C | Extended industrial and automotive grades |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple voltage options |
    | Current Consumption | 3.4 | 3.8 | 4.5 | mA | No-load condition at 20 MHz, Vdd = 1.8V |
    | LVCMOS Output Characteristics Duty cycle: 45%-55%; Rise/Fall time: 1.0-2.5 ns |
    | Absolute Maximum Limits Storage Temperature: -65°C to 150°C |
    Product Characteristics and Advantages
    The SiT1618 stands out due to its:
    - High Temperature Stability: Operating within a range of -40°C to 125°C ensures reliable performance in harsh environmental conditions.
    - Exceptional Frequency Stability: With stability up to ±20 ppm, the oscillator provides consistent performance across varying conditions.
    - Energy Efficiency: Typical power consumption is as low as 3.4 mA at 1.8V, making it suitable for battery-powered devices.
    - Wide Compatibility: Supports multiple package sizes (2.0 x 1.6, 2.5 x 2.0, etc.) and standard voltages, ensuring integration flexibility.
    - Field Programmability: Offers customizable features via Time Machine II programming tools, enabling quick prototyping and real-time adjustments.
    These features make the SiT1618 a strong competitor in markets requiring high reliability and performance under challenging conditions.
    Application Cases and Usage Recommendations
    Case Example 1:
    Industrial sensors require stable timing in environments prone to temperature fluctuations. The SiT1618’s ±20 ppm stability and wide temperature range ensure accurate data acquisition under harsh conditions.
    Usage Recommendation:
    When integrating the SiT1618 into sensor designs, use a 0.1 µF decoupling capacitor between Vdd and GND to minimize noise. Ensure external pull-

SiT1618AE-82-XXS-9.843750参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 9.84375MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-82-XXS-9.843750厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-XXS-9.843750数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-XXS-9.843750 SiT1618AE-82-XXS-9.843750数据手册

SiT1618AE-82-XXS-9.843750封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972