处理中...

首页  >  产品百科  >  SiT1602AC-72-18S-48.000000D

SiT1602AC-72-18S-48.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 48MHz
供应商型号: 10A-SIT1602AC-72-18S-48.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-72-18S-48.000000D

SiT1602AC-72-18S-48.000000D概述

    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed for a variety of electronic applications requiring precise timing solutions. This oscillator is part of SiTime's extensive range of MEMS-based timing devices and serves as a reliable and high-performance alternative to traditional quartz-based oscillators. It operates across a wide range of standard frequencies, making it suitable for consumer electronics, networking, industrial, and storage applications.
    Main Features
    - Frequency Options: Offers 51 standard frequencies between 3.75 MHz and 77.76 MHz.
    - Stability: Provides excellent frequency stability with variations as low as ±20 PPM, ensuring consistent performance over a wide range of conditions.
    - Low Power Consumption: Typical current draw is only 3.6 mA, allowing extended battery life.
    - Standby Mode: Supports a standby mode to significantly reduce power consumption when not in use.
    - Fast Startup Time: Delivers a quick startup time of just 5 milliseconds.
    - Compatibility: Compatible with both LVCMOS and HCMOS outputs, making it easy to integrate into various circuits.
    - Standard Packages: Available in multiple package sizes (2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm).
    - RoHS Compliant: Fully compliant with environmental standards such as Pb-free, RoHS, and REACH.
    Technical Parameters
    Below are the key technical parameters extracted from the product specifications:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 3.75 | - | 77.76 | MHz |
    | Frequency Stability | -20 | - | +20 | PPM |
    | Operating Temperature Range | -20 | - | +70 | °C (Extended Commercial) |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA (No Load, f=20 MHz, Vdd=2.8-3.3V) |
    | Startup Time | - | 5 | - | ms |
    | RMS Phase Jitter | - | 0.5 | 0.9 | ps (f=75 MHz, 900 kHz to 7.5 MHz BW) |
    | RMS Period Jitter | - | 1.76 | 3 | ps (f=75 MHz, Vdd=2.5-3.3V) |
    Product Characteristics and Advantages
    The SiT1602 offers several unique features and advantages:
    1. Precision Timing: The oscillator ensures minimal frequency deviation due to its excellent stability and low ppm tolerance.
    2. Energy Efficiency: Its low power consumption makes it ideal for battery-operated devices, enhancing overall device efficiency.
    3. Flexible Frequency Selection: With 51 standard frequencies available, the SiT1602 can meet the requirements of most applications without customization.
    4. Wide Operating Range: The extended commercial temperature range (-20°C to +70°C) and industrial-grade option (-40°C to +85°C) make it suitable for demanding environments.
    5. High Drive Strength: Supports various output drive strengths, enabling compatibility with different loads and ensuring optimal performance across diverse systems.
    6. Field Programmability: Offers field programmability via Time Machine II, allowing customers to customize frequency, stability, and other parameters easily.
    Applications and Usage Recommendations
    The SiT1602 finds application in numerous industries and products, including:
    - Consumer Electronics: Tablets, e-books, smart TVs, and portable gaming devices.
    - Networking and Telecommunications: GPON, EPON, and high-speed Ethernet interfaces.
    - Industrial Devices: Automation equipment, security systems, and IoT nodes.
    Use Ca

SiT1602AC-72-18S-48.000000D参数

参数
频率稳定性 ±25ppm
扩频带宽 -
频率 48MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SiT1602AC-72-18S-48.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-72-18S-48.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-72-18S-48.000000D SiT1602AC-72-18S-48.000000D数据手册

SiT1602AC-72-18S-48.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972