处理中...

首页  >  产品百科  >  SiT1618AE-18-25E-14.745600

SiT1618AE-18-25E-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-18-25E-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-18-25E-14.745600

SiT1618AE-18-25E-14.745600概述

    SiT1618: Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator designed for applications demanding precise timing solutions. Manufactured by SiTime Corporation, it offers a wide range of standard frequencies between 7.3728 MHz and 48 MHz. The product is suitable for industrial, medical, automotive, avionics, and other high-temperature environments. Key features include excellent total frequency stability (as low as ±20 ppm), low power consumption, and compatibility with LVCMOS/LVTTL outputs.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Unit | Conditions |
    |
    | Output Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 +20 | ppm | Inclusive of initial tolerance, aging, temperature, voltage, and load |
    | Operating Temperature Range | -40 +125 | °C | Extended industrial and automotive-grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple voltage options available |
    | Current Consumption 3.4 mA | Typical at 1.8V |
    | LVCMOS Output Characteristics Compatible with LVCMOS/LVTTL standards |
    | Pin Configuration Standard industry package sizes |
    Product Features and Advantages
    The SiT1618 stands out with its robustness and flexibility:
    - Frequency Precision: Offers 33 pre-defined frequencies, ensuring compatibility across various devices.
    - Wide Operating Range: Operates from -40°C to 125°C, making it ideal for harsh environmental conditions.
    - Energy Efficiency: Low power consumption enhances battery life in portable devices.
    - Versatile Compatibility: Supports multiple package sizes and standards like RoHS and REACH compliance.
    Application Cases and Usage Recommendations
    The SiT1618 finds application in numerous fields:
    - Industrial Sensors: Utilized in precision measurement systems requiring stable frequency outputs.
    - Medical Equipment: Ideal for imaging and diagnostic tools needing reliable timing signals.
    - Automotive Systems: Used in engine control units and infotainment systems under extreme temperatures.
    Recommendations:
    - Ensure proper decoupling capacitors (≥0.1µF) between VDD and GND for optimal performance.
    - Use pull-up resistors when leaving pin 1 unconnected to avoid floating states.
    Compatibility and Support
    The SiT1618 is fully compatible with industry-standard PCB layouts and adheres to strict environmental regulations such as RoHS and REACH compliance. SiTime provides comprehensive technical support including documentation and software tools for easy integration.
    Common Issues and Solutions
    | Issue | Solution |

    | Inconsistent Frequency | Verify pin configuration and voltage levels |
    | High Current Consumption | Check load capacitance and drive strength settings |
    | Glitches During Startup | Confirm correct startup sequence |
    Conclusion and Recommendation
    The SiT1618 is a highly versatile and reliable oscillator, excelling in both performance and adaptability. Its ability to operate across a broad spectrum of conditions makes it an excellent choice for demanding applications. Highly recommended for projects requiring precise timing and durability.
    For more detailed information, visit [SiTime

SiT1618AE-18-25E-14.745600参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 14.7456MHz
最大工作电压 2.75V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-18-25E-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-18-25E-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-18-25E-14.745600 SiT1618AE-18-25E-14.745600数据手册

SiT1618AE-18-25E-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972