处理中...

首页  >  产品百科  >  SiT1618AE-12-XXE-32.000000

SiT1618AE-12-XXE-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-12-XXE-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-12-XXE-32.000000

SiT1618AE-12-XXE-32.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It offers excellent performance across a wide range of industrial, medical, automotive, and avionics applications. With its robust design, the SiT1618 supports a frequency range of 7.3728 MHz to 48 MHz and maintains stability under extreme environmental conditions. Its primary applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 provides a variety of technical specifications designed to meet demanding requirements:
    | Parameter | Value |

    | Frequency Range | 7.3728 MHz to 48 MHz |
    | Frequency Stability | ±20 ppm |
    | Operating Temperature | -40°C to 125°C |
    | Supply Voltage | 1.8V to 3.3V |
    | Current Consumption | 3.4 mA typical (1.8V) |
    | Output Compatibility | LVCMOS/LVTTL |
    Other notable features include the ability to operate in various package sizes (2.0 x 1.6, 2.5 x 2.0, etc.) and compliance with RoHS, REACH, and industry standards such as AEC-Q100.
    Product Features and Advantages
    The SiT1618 stands out with its high precision and reliability:
    - Frequency Stability: ±20 ppm ensures minimal deviation across temperature ranges.
    - Low Power Consumption: 3.4 mA typical at 1.8V reduces energy usage significantly.
    - Field Programmability: Supports instant sampling with Time Machine II for customized configurations.
    - Wide Operating Temperature Range: Ensures functionality in harsh environments (-40°C to 125°C).
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for scenarios requiring stable timing solutions. For instance:
    - Industrial Sensors: Ensures consistent data transmission under fluctuating temperatures.
    - Medical Imaging: Provides reliable clock signals in diagnostic equipment.
    To optimize performance, ensure proper grounding and use a 0.1 µF capacitor between Vdd and GND. Additionally, employ a pull-up resistor (≤10 kΩ) if pin 1 is left floating.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL outputs and can be integrated into diverse electronic systems. SiTime provides comprehensive support, including application notes and programming tools like the Time Machine II.
    Common Issues and Solutions
    1. Problem: Insufficient startup time.
    - Solution: Verify the correct configuration and ensure the Vdd reaches 90% before enabling the device.
    2. Problem: High jitter observed.
    - Solution: Adjust the drive strength setting based on Table 7-11 to achieve optimal rise/fall times.
    Summary and Recommendation
    The SiT1618 excels in high-precision timing applications with its robust design, low power consumption, and wide operating temperature range. It is particularly suitable for industries requiring reliable performance under challenging conditions. This product is highly recommended for engineers seeking a dependable timing solution.
    For more details, visit [SiTime's official website](http://www.sitime.com).

SiT1618AE-12-XXE-32.000000参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-12-XXE-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-12-XXE-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-12-XXE-32.000000 SiT1618AE-12-XXE-32.000000数据手册

SiT1618AE-12-XXE-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972