处理中...

首页  >  产品百科  >  SiT1618AA-23-33E-14.745600

SiT1618AA-23-33E-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-23-33E-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-23-33E-14.745600

SiT1618AA-23-33E-14.745600概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high-temperature oscillator designed by SiTime Corporation. This product is widely used in industrial, medical, automotive, avionics, and other high-temperature environments. Its primary functions include generating stable and reliable clock signals across a broad temperature range, making it suitable for critical applications where precise timing is essential.
    Key product types:
    - Standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Compatible with supply voltages of 1.8V, 2.5V to 3.3V.
    - Operates in temperature ranges of -40°C to 125°C, with an option for -55°C (-55°C variant options include SiT8920 and SiT8921).
    Applications:
    - Industrial sensors, programmable logic controllers (PLCs), motor servo systems, outdoor networking equipment, medical video cameras, asset tracking systems, etc.
    Technical Parameters
    Below are the extracted technical specifications of the SiT1618:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range | f | 7.3728 MHz 48 MHz | MHz |
    | Frequency Stability | Fstab | -20 | 20 | 25 | ppm |
    | Operating Temperature Range | Tuse | -40 125 | °C |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA |
    | Standby Current | Istd | - | 0.6 | 3.5 | μA |
    | RMS Period Jitter | Tjitt | - | 1.6 | 2.5 | ps |
    | Peak-to-Peak Phase Jitter | Tpk | - | 12 | 20 | ps |
    | Startup Time | Tstart | - | 5 | - | ms |
    | Enable/Disable Time | Toe | - | 162 | - | ns |
    Product Features and Advantages
    Unique Features:
    - Wide Range of Frequencies: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Exceptional Stability: Offers frequency stability as low as ±20 ppm.
    - Energy Efficiency: Low power consumption of 3.4 mA at 1.8V.
    - Compatibility: LVCMOS/LVTTL output compatible.
    - Industry Standard Packages: Available in multiple sizes (2.0 x 1.6, 2.5 x 2.0, etc.).
    - Instant Customization: Time Machine II for instant field programming.
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Market Competitiveness:
    - Robust Performance: Excellent total frequency stability and low power consumption make it ideal for mission-critical applications.
    - Flexible Solutions: Supports both OE and ST modes for power-efficient operations.
    - Wide Operating Conditions: Withstanding extreme temperatures ensures reliability in harsh environments.
    Application Cases and Use Suggestions
    Example Applications:
    - Industrial Sensors: Monitor temperature and humidity in hazardous areas.
    - Medical Video Cameras: Provide precise timing for imaging systems.
    - Asset Tracking Systems: Synchronize data transfer in outdoor locations.
    Use Suggestions:
    - Temperature Management: Ensure adequate thermal management to maintain stability across temperature extremes.
    - Power Optimization: Utilize the OE and ST modes to reduce unnecessary power consumption.
    - Capacitor Matching: Ensure proper matching of output load capacitors to achieve optimal performance.
    Compatibility and Support
    Compatibility:
    - Package Size Compatibility: Multiple industry-standard packages allow integration with various PCB designs.
    - Driver Strength Adjustment: Programmable drive strength

SiT1618AA-23-33E-14.745600参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14.7456MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-23-33E-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-23-33E-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-23-33E-14.745600 SiT1618AA-23-33E-14.745600数据手册

SiT1618AA-23-33E-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972