处理中...

首页  >  产品百科  >  SiT1618AE-11-18S-25.000000

SiT1618AE-11-18S-25.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 25MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-11-18S-25.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-11-18S-25.000000

SiT1618AE-11-18S-25.000000概述

    Product Introduction: Standard Frequency, High Temperature Oscillator (SiT1618)
    The SiT1618 is a highly reliable standard frequency, high-temperature oscillator manufactured by SiTime Corporation. This versatile component is designed to operate in extreme environments and offers precise timing solutions suitable for industrial, medical, automotive, avionics, and other demanding applications. The SiT1618 is known for its exceptional frequency stability, wide operating temperature range, and energy-efficient design, making it a go-to choice for mission-critical applications requiring high precision and durability.
    Key Features:
    - Standard Frequencies: Offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Supply Voltage: Operates across multiple voltage ranges (1.8V to 3.3V).
    - Wide Temperature Range: Supports operation from -40°C to 125°C, with an optional -55°C variant.
    - Applications: Ideal for industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    - Frequency Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatible Output: Ensures compatibility with a wide range of digital systems.
    - Industry-Standard Packages: Available in various sizes including 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    - Field Programmable Option: Supports instant sampling via Time Machine II.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Output Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | +20 | -50 | ppm | Includes initial tolerance at 25°C, 1st-year aging, and variations over temperature, voltage, and load. |
    | Operating Temperature Range | -40 | 125 °C | Extended Industrial and Automotive-grade options |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple voltage ranges |
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Typical at 1.8V, f = 20 MHz |
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V-3.3V |
    | Rise/Fall Time (20%-80%) 1.0 | 3.0 | ns | Vdd = 2.25V-3.63V |
    Additional parameters include startup time, enable/disable time, standby current, and compatibility with OE/ST modes.
    Product Features and Advantages
    The SiT1618 stands out for its high precision, reliability, and flexibility, making it ideal for applications where temperature extremes, power efficiency, and compact design are critical.
    Key Advantages:
    1. Frequency Accuracy: With total frequency stability as low as ±20 ppm, the SiT1618 ensures exceptional accuracy across varying environmental conditions.
    2. Energy Efficiency: Low power consumption (3.4 mA typical at 1.8V) extends battery life and reduces heat dissipation.
    3. Flexible Packaging: Available in multiple standard package sizes, the SiT1618 accommodates diverse PCB layouts and space constraints.
    4. Enhanced Reliability: Supports a wide operating temperature range (-40°C to 125°C), ensuring robust performance in harsh environments.
    5.

SiT1618AE-11-18S-25.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 25MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-11-18S-25.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-11-18S-25.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-11-18S-25.000000 SiT1618AE-11-18S-25.000000数据手册

SiT1618AE-11-18S-25.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972