处理中...

首页  >  产品百科  >  SIT1602AC-12-18S-48.000000

SIT1602AC-12-18S-48.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 48MHz
供应商型号: 10A-SIT1602AC-12-18S-48.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-12-18S-48.000000

SIT1602AC-12-18S-48.000000概述

    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed by SiTime Corporation, a leading provider of MEMS timing solutions. This product offers a wide range of frequencies (from 3.75 MHz to 77.76 MHz) and is ideal for a variety of consumer electronics, communication devices, and industrial applications. With its small form factor and robust performance characteristics, the SiT1602 is a smart choice for modern electronic designs requiring precise timing and reliability.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | 3.75 | 77.76 | 77.76 | MHz | 51 standard frequencies available. |
    | Frequency Stability | -20 | ±20 | +20 | PPM | Total stability inclusive of initial tolerance, aging, and temperature variations. |
    | Operating Temperature Range | -20 | 70 | 85 | °C | Extended commercial (-20 to 70°C) and industrial (-40 to 85°C) options. |
    | Supply Voltage | 1.62 | 1.8–3.3 | 3.63 | V | Multiple voltage ranges supported. |
    | Current Consumption 3.6 | 4.5 | mA | No-load condition, f = 20 MHz, Vdd = 2.8–3.3V. |
    | Startup Time 5 | 5 | ms | Measured from Vdd reaching minimum value. |
    | Output Characteristics LVCMOS/HCMOS compatible. |
    | Jitter (RMS Phase) 0.5 | 0.9 | ps | Integration bandwidth = 900 kHz to 7.5 MHz. |
    Product Features and Advantages
    The SiT1602 excels in delivering precise timing with minimal power consumption. Its key advantages include:
    - Wide Frequency Options: Offers 51 standard frequencies, making it highly versatile.
    - Excellent Stability: Total frequency stability as low as ±20 ppm, ensuring reliable performance across various environmental conditions.
    - Low Power Consumption: Consumes just 3.6 mA typical current, enabling extended battery life in portable devices.
    - Standby Mode: Supports standby mode, reducing power consumption significantly.
    - Fast Startup Time: A startup time of 5 ms ensures quick operation.
    - Compliant with Standards: Pb-free, RoHS, and REACH compliant, ensuring eco-friendly manufacturing.
    Application Cases and Usage Recommendations
    The SiT1602 is particularly suited for applications involving high-speed serial protocols, such as USB, SATA, and Ethernet. Its compatibility with multiple output voltages makes it ideal for consumer electronics like tablets, e-books, and digital cameras. Additionally, its low power draw and robust temperature stability make it suitable for industrial applications like GPON and EPON systems.
    Usage Suggestions:
    - Design Optimization: When designing circuits, ensure proper decoupling capacitors (≥0.1 µF) are used between Vdd and GND to enhance stability.
    - Power Management: Utilize the standby mode effectively to extend battery life in mobile devices.
    - Testing and Validation: Conduct thorough testing under extreme temperatures to verify compliance with expected performance metrics.
    Compatibility and Support
    The SiT1602 is compatible with industry-standard packages (e.g., 2.0 x 1.6, 2.5 x 2.0, etc.) and supports multiple output voltages, allowing seamless integration into existing designs. SiTime offers comprehensive support, including the Time Machine II for field programming and customization. Additionally, the company provides extensive documentation and application

SIT1602AC-12-18S-48.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 48MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SIT1602AC-12-18S-48.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-12-18S-48.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-12-18S-48.000000 SIT1602AC-12-18S-48.000000数据手册

SIT1602AC-12-18S-48.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972